Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP2499MGQB-Z
MP2499MGQB-Z
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 3A 13QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2499MGQB-Z Datasheet
History Price: Obsolete
In Stock: 31760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP2499MGQB-Z Specification
Specification
Part No
MP2499MGQB-Z
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
5V
Voltage - Input (Max)
36V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
34V
Current - Output
3A
Frequency - Switching
270kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
13-PowerVQFN
Supplier Device Package
13-QFN (2.5x3)
MP2499MGQB-Z Related Parts
MP2012DQ-LF-P
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 1.5A 6QFN
MP2012DQ-LF-Z
Monolithic Power Systems
IC REG BUCK ADJUSTABLE 1.5A 6QFN
MP2102DK-LF
Monolithic Power Systems
IC REG BUCK ADJ 0.8A DL SYNC 10M
MP2102DK-LF-P
Monolithic Power Systems
IC REG BUCK ADJ 800MA DL 10MSOP
MP2102DK-LF-Z
Monolithic Power Systems
IC REG BUCK ADJ 800MA DL 10MSOP
MP2102DQ-LF-P
Monolithic Power Systems
IC REG BUCK ADJ 800MA DL 10QFN
MP2102DQ-LF-Z
Monolithic Power Systems
IC REG BUCK ADJ 800MA DL 10QFN
MP2104DJ-1.5-LF-P
Monolithic Power Systems
IC REG BUCK 1.5V 600MA TSOT23-5
MP2104DJ-1.5-LF-Z
Monolithic Power Systems
IC REG BUCK 1.5V 600MA TSOT23-5
MP2104DJ-1.8-LF-P
Monolithic Power Systems
IC REG BUCK 1.8V 600MA TSOT23-5
MP2104DJ-1.8-LF-Z
Monolithic Power Systems
IC REG BUCK 1.8V 600MA TSOT23-5
MP2104DJ-LF-P
Monolithic Power Systems
IC REG BUCK ADJ 600MA TSOT23-5
MP2499MGQB-Z Compare Parts
MP2499MGQB-Z vs MP2905EK-LF-P
MP2499MGQB-Z vs MP2905EK-LF
MP2499MGQB-Z vs MP28490DN-LF-Z
MP2499MGQB-Z vs MP28490DN-LF
MP2499MGQB-Z vs MP28301GG-Z
MP2499MGQB-Z vs MP28301GG-P
MP2499MGQB-Z vs MP28300GG-Z
MP2499MGQB-Z vs MP28300GG-P
MP2499MGQB-Z vs MP28275EL-LF-Z
MP2499MGQB-Z vs MP28275EL-LF-P
MP2499MGQB-Z vs MP28266DL-LF-Z
MP2499MGQB-Z vs MP28266DL-LF-P
MP2499MGQB-Z vs MP28265EL-LF-Z
MP2499MGQB-Z vs MP28265EL-LF-P
MP2499MGQB-Z vs MP28262EL-LF-Z
MP2499MGQB-Z vs MP28262EL-LF-P
MP2499MGQB-Z vs MP28259DD-LF-Z
MP2499MGQB-Z vs MP28259DD-LF-P
MP2499MGQB-Z vs MP28258DD-LF-Z
MP2499MGQB-Z vs MP28258DD-LF-P
MP2499MGQB-Z vs MP28258DD-A-LF-Z
MP2499MGQB-Z vs MP28258DD-A-LF-P
MP2499MGQB-Z vs MP28257DD-LF-Z
MP2499MGQB-Z vs MP28257DD-LF-P
MP2499MGQB-Z vs MP28255EL-LF-Z
MP2499MGQB-Z vs MP28255EL-LF-P
MP2499MGQB-Z vs MP28251GD-Z
MP2499MGQB-Z vs MP28251GD-P
MP2499MGQB-Z vs MP28248GD-Z
MP2499MGQB-Z vs MP28248GD-P
MP2499MGQB-Z vs MP28200GG-Z
MP2499MGQB-Z vs MP28200GG-P
MP2499MGQB-Z vs MP28167GQ-Z
MP2499MGQB-Z vs MP28167GQ-P
MP2499MGQB-Z vs MP28167GQ-A-Z
MP2499MGQB-Z vs MP28167GQ-A-P
MP2499MGQB-Z vs MP28164GD-Z
MP2499MGQB-Z vs MP28164GD-P
MP2499MGQB-Z vs MP28163GQ-Z
MP2499MGQB-Z vs MP28163GQ-P
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend