Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP2499MGQB-Z
MP2499MGQB-Z
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 3A 13QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2499MGQB-Z Datasheet
History Price: Obsolete
In Stock: 31760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP2499MGQB-Z vs MP28167GQ-P
Part No
MP2499MGQB-Z
MP28167GQ-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck-Boost
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
5V
2.8V
Voltage - Input (Max)
36V
22V
Voltage - Output (Min/Fixed)
0.8V
5V
Voltage - Output (Max)
34V
-
Current - Output
3A
3A
Frequency - Switching
270kHz
530kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
13-PowerVQFN
16-PowerVFQFN
Supplier Device Package
13-QFN (2.5x3)
16-QFN (3x3)