MP3391EF-LF
MP3391EF-LF
Active
Description:  IC LED DRVR CTRLR PWM 28TSSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP3391EF-LF Datasheet
History Price: Active
In Stock: 39600
MP3391EF-LF vs MP3399EY-LF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
DC DC Controller
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
8
12
Voltage - Supply (Min)
9V
5V
Voltage - Supply (Max)
35V
28V
Voltage - Output
-
-
Current - Output / Channel
120mA
60mA
Frequency
280kHz
570kHz
Dimming
PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-TSSOP-EP
28-SOIC