☰
MP3391EF-LF
MP3391EF-LF
Active
Description:  IC LED DRVR CTRLR PWM 28TSSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP3391EF-LF Datasheet
History Price: Active
In Stock: 38040
MP3391EF-LF Specification
Specification
Part No
MP3391EF-LF
Category
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Controller
Topology
Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
8
Voltage - Supply (Min)
9V
Voltage - Supply (Max)
35V
Voltage - Output
-
Current - Output / Channel
120mA
Frequency
280kHz
Dimming
PWM
Applications
Backlight
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-TSSOP-EP
MP3391EF-LF Related Parts
MP3011DQ-LF-P
MP3011DQ-LF-P
Monolithic Power Systems
IC LED DRVR RGLTR ANALOG 16QFN
MP3011DQ-LF-Z
MP3011DQ-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR ANALOG 16QFN
MP3021DQ-LF-P
MP3021DQ-LF-P
Monolithic Power Systems
IC LED DRIVER RGLTR 30MA 16QFN
MP3021DQ-LF-Z
MP3021DQ-LF-Z
Monolithic Power Systems
IC LED DRIVER RGLTR 30MA 16QFN
MP3202DG-LF-P
MP3202DG-LF-P
Monolithic Power Systems
IC LED DRVR RGLTR PWM 1.33A 8QFN
MP3202DG-LF-Z
MP3202DG-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR PWM 1.33A 8QFN
MP3202DJ-LF-P
MP3202DJ-LF-P
Monolithic Power Systems
IC LED DRVR RGLTR PWM TSOT23-6
MP3202DJ-LF-Z
MP3202DJ-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR PWM TSOT23-6
MP3204DJ-LF-P
MP3204DJ-LF-P
Monolithic Power Systems
IC LED DRVR RGLTR PWM TSOT23-6
MP3204DJ-LF-Z
MP3204DJ-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR PWM TSOT23-6
MP3205DJ-LF-P
MP3205DJ-LF-P
Monolithic Power Systems
IC LED DRVR RGLTR PWM TSOT23-5
MP3205DJ-LF-Z
MP3205DJ-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR PWM TSOT23-5
MP3391EF-LF Compare Parts
  • MP3391EF-LF vs MP3412EJ-LF-P
  • MP3391EF-LF vs MP3399EY-LF-Z
  • MP3391EF-LF vs MP3399EY-LF
  • MP3391EF-LF vs MP3399EF-LF-Z
  • MP3391EF-LF vs MP3399EF-LF
  • MP3391EF-LF vs MP3398LGS-Z
  • MP3391EF-LF vs MP3398LGS
  • MP3391EF-LF vs MP3398EGP
  • MP3391EF-LF vs MP3398EGF-Z
  • MP3391EF-LF vs MP3398EGF
  • MP3391EF-LF vs MP3398BGF-Z
  • MP3391EF-LF vs MP3398BGF
  • MP3391EF-LF vs MP3398AGY-Z
  • MP3391EF-LF vs MP3398AGY
  • MP3391EF-LF vs MP3398AGS-Z
  • MP3391EF-LF vs MP3398AGS
  • MP3391EF-LF vs MP3398AGF-Z
  • MP3391EF-LF vs MP3398AGF
  • MP3391EF-LF vs MP3397ES-LF-Z
  • MP3391EF-LF vs MP3397ES-LF
  • MP3391EF-LF vs MP3397EF-LF-Z
  • MP3391EF-LF vs MP3397EF-LF
  • MP3391EF-LF vs MP3394SGY-Z
  • MP3391EF-LF vs MP3394SGY
  • MP3391EF-LF vs MP3394SGS-Z
  • MP3391EF-LF vs MP3394SGS
  • MP3391EF-LF vs MP3394SGF-Z
  • MP3391EF-LF vs MP3394SGF
  • MP3391EF-LF vs MP3394ES-LF-Z
  • MP3391EF-LF vs MP3394ES-LF
  • MP3391EF-LF vs MP3394EF-LF-Z
  • MP3391EF-LF vs MP3394EF-LF
  • MP3391EF-LF vs MP3393EY-LF-Z
  • MP3391EF-LF vs MP3393EY-LF
  • MP3391EF-LF vs MP3393EF-LF-Z
  • MP3391EF-LF vs MP3393EF-LF
  • MP3391EF-LF vs MP3391EY-LF-Z
  • MP3391EF-LF vs MP3391EY-LF
  • MP3391EF-LF vs MP3391EF-LF-Z
  • MP3391EF-LF vs MP3389EY-LF-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much