Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP3412EJ-LF-P
MP3412EJ-LF-P
Active
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM TSOT23-6
Manufacturer:
Monolithic Power Systems
Datasheet:
MP3412EJ-LF-P Datasheet
History Price: $1.57676
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP3412EJ-LF-P vs MP3393EF-LF
Part No
MP3412EJ-LF-P
MP3393EF-LF
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
1
8
Voltage - Supply (Min)
0.8V
9V
Voltage - Supply (Max)
4.4V
32V
Voltage - Output
2.5V ~ 5V
-
Current - Output / Channel
1.1A (Switch)
-
Frequency
1MHz
140kHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-20 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
TSOT-23-6
28-TSSOP-EP