MP3393EF-LF
MP3393EF-LF
Active
Description:  IC LED DRIVER CTRLR PWM 28TSSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP3393EF-LF Datasheet
History Price: Active
In Stock: 38000
MP3393EF-LF Specification
Specification
Part No
MP3393EF-LF
Category
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Controller
Topology
Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
8
Voltage - Supply (Min)
9V
Voltage - Supply (Max)
32V
Voltage - Output
-
Current - Output / Channel
-
Frequency
140kHz
Dimming
Analog, PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-TSSOP-EP
MP3393EF-LF Related Parts
MP3011DQ-LF-P
MP3011DQ-LF-P
Monolithic Power Systems
IC LED DRVR RGLTR ANALOG 16QFN
MP3011DQ-LF-Z
MP3011DQ-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR ANALOG 16QFN
MP3021DQ-LF-P
MP3021DQ-LF-P
Monolithic Power Systems
IC LED DRIVER RGLTR 30MA 16QFN
MP3021DQ-LF-Z
MP3021DQ-LF-Z
Monolithic Power Systems
IC LED DRIVER RGLTR 30MA 16QFN
MP3202DG-LF-P
MP3202DG-LF-P
Monolithic Power Systems
IC LED DRVR RGLTR PWM 1.33A 8QFN
MP3202DG-LF-Z
MP3202DG-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR PWM 1.33A 8QFN
MP3202DJ-LF-P
MP3202DJ-LF-P
Monolithic Power Systems
IC LED DRVR RGLTR PWM TSOT23-6
MP3202DJ-LF-Z
MP3202DJ-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR PWM TSOT23-6
MP3204DJ-LF-P
MP3204DJ-LF-P
Monolithic Power Systems
IC LED DRVR RGLTR PWM TSOT23-6
MP3204DJ-LF-Z
MP3204DJ-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR PWM TSOT23-6
MP3205DJ-LF-P
MP3205DJ-LF-P
Monolithic Power Systems
IC LED DRVR RGLTR PWM TSOT23-5
MP3205DJ-LF-Z
MP3205DJ-LF-Z
Monolithic Power Systems
IC LED DRVR RGLTR PWM TSOT23-5
MP3393EF-LF Compare Parts
  • MP3393EF-LF vs MP3412EJ-LF-P
  • MP3393EF-LF vs MP3399EY-LF-Z
  • MP3393EF-LF vs MP3399EY-LF
  • MP3393EF-LF vs MP3399EF-LF-Z
  • MP3393EF-LF vs MP3399EF-LF
  • MP3393EF-LF vs MP3398LGS-Z
  • MP3393EF-LF vs MP3398LGS
  • MP3393EF-LF vs MP3398EGP
  • MP3393EF-LF vs MP3398EGF-Z
  • MP3393EF-LF vs MP3398EGF
  • MP3393EF-LF vs MP3398BGF-Z
  • MP3393EF-LF vs MP3398BGF
  • MP3393EF-LF vs MP3398AGY-Z
  • MP3393EF-LF vs MP3398AGY
  • MP3393EF-LF vs MP3398AGS-Z
  • MP3393EF-LF vs MP3398AGS
  • MP3393EF-LF vs MP3398AGF-Z
  • MP3393EF-LF vs MP3398AGF
  • MP3393EF-LF vs MP3397ES-LF-Z
  • MP3393EF-LF vs MP3397ES-LF
  • MP3393EF-LF vs MP3397EF-LF-Z
  • MP3393EF-LF vs MP3397EF-LF
  • MP3393EF-LF vs MP3394SGY-Z
  • MP3393EF-LF vs MP3394SGY
  • MP3393EF-LF vs MP3394SGS-Z
  • MP3393EF-LF vs MP3394SGS
  • MP3393EF-LF vs MP3394SGF-Z
  • MP3393EF-LF vs MP3394SGF
  • MP3393EF-LF vs MP3394ES-LF-Z
  • MP3393EF-LF vs MP3394ES-LF
  • MP3393EF-LF vs MP3394EF-LF-Z
  • MP3393EF-LF vs MP3394EF-LF
  • MP3393EF-LF vs MP3393EY-LF-Z
  • MP3393EF-LF vs MP3393EY-LF
  • MP3393EF-LF vs MP3393EF-LF-Z
  • MP3393EF-LF vs MP3391EY-LF-Z
  • MP3393EF-LF vs MP3391EY-LF
  • MP3393EF-LF vs MP3391EF-LF-Z
  • MP3393EF-LF vs MP3391EF-LF
  • MP3393EF-LF vs MP3389EY-LF-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!