Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4013BGS-Z
MP4013BGS-Z
Active
PMIC - LED Drivers
Description:
IC LED DRIVER CTRLR PWM 16SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4013BGS-Z Datasheet
History Price: $0.79500
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP4013BGS-Z vs MP4652ES-LF
Part No
MP4013BGS-Z
MP4652ES-LF
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Controller
AC DC Offline Switcher
Topology
SEPIC, Step-Up (Boost)
Half-Bridge
Internal Switch(s)
No
No
Number of Outputs
1
1
Voltage - Supply (Min)
8V
9V
Voltage - Supply (Max)
26V
30V
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
600kHz
50kHz
Dimming
Analog, PWM
PWM
Applications
Automotive, Backlight, Lighting
Backlight, Lighting
Operating Temperature
-
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC