MP4013BGS-Z
MP4013BGS-Z
Active
Description:  IC LED DRIVER CTRLR PWM 16SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4013BGS-Z Datasheet
History Price: $0.79500
In Stock: 19600
MP4013BGS-Z Specification
Specification
Part No
MP4013BGS-Z
Category
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Controller
Topology
SEPIC, Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
8V
Voltage - Supply (Max)
26V
Voltage - Output
-
Current - Output / Channel
-
Frequency
600kHz
Dimming
Analog, PWM
Applications
Automotive, Backlight, Lighting
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MP4013BGS-Z Related Parts
MP4000DS-LF
MP4000DS-LF
Monolithic Power Systems
IC LED DRIVER OFFL PWM 8SOIC
MP4000DS-LF-Z
MP4000DS-LF-Z
Monolithic Power Systems
IC LED DRIVER OFFL PWM 8SOIC
MP4001DS-LF
MP4001DS-LF
Monolithic Power Systems
IC LED DRIVER OFFL PWM 8SOIC
MP4001DS-LF-Z
MP4001DS-LF-Z
Monolithic Power Systems
IC LED DRIVER OFFL PWM 8SOIC
MP4008GS
MP4008GS
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 8SOIC
MP4008GS-Z
MP4008GS-Z
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 8SOIC
MP4012DS-LF
MP4012DS-LF
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4012DS-LF-Z
MP4012DS-LF-Z
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4013BGS
MP4013BGS
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4013GS
MP4013GS
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4013GS-Z
MP4013GS-Z
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4020GS-LF
MP4020GS-LF
Monolithic Power Systems
IC LED DRIVER 8SOIC
MP4013BGS-Z Compare Parts
  • MP4013BGS-Z vs MP4700GS
  • MP4013BGS-Z vs MP4689DN-LF-Z
  • MP4013BGS-Z vs MP4689DN-LF
  • MP4013BGS-Z vs MP4689AGN-Z
  • MP4013BGS-Z vs MP4689AGN
  • MP4013BGS-Z vs MP4688DN-LF-Z
  • MP4013BGS-Z vs MP4688DN-LF
  • MP4013BGS-Z vs MP46885DN-LF-Z
  • MP4013BGS-Z vs MP46885DN-LF
  • MP4013BGS-Z vs MP4658GS-Z
  • MP4013BGS-Z vs MP4658GS-P
  • MP4013BGS-Z vs MP4657BGS-Z
  • MP4013BGS-Z vs MP4657BGS-P
  • MP4013BGS-Z vs MP4657AGS-Z
  • MP4013BGS-Z vs MP4657AGS-P
  • MP4013BGS-Z vs MP4655GY-Z
  • MP4013BGS-Z vs MP4655GY
  • MP4013BGS-Z vs MP4653GY-Z
  • MP4013BGS-Z vs MP4653GY
  • MP4013BGS-Z vs MP4652ES-LF-Z
  • MP4013BGS-Z vs MP4652ES-LF
  • MP4013BGS-Z vs MP4651ES-LF-Z
  • MP4013BGS-Z vs MP4651ES-LF
  • MP4013BGS-Z vs MP4603ES-LF-Z
  • MP4013BGS-Z vs MP4603ES-LF
  • MP4013BGS-Z vs MP4603EF-LF-Z
  • MP4013BGS-Z vs MP4603EF-LF
  • MP4013BGS-Z vs MP4601ES-LF-Z
  • MP4013BGS-Z vs MP4601ES-LF
  • MP4013BGS-Z vs MP4601EF-LF-Z
  • MP4013BGS-Z vs MP4601EF-LF
  • MP4013BGS-Z vs MP4425MGQB-Z
  • MP4013BGS-Z vs MP4425MGQB-P
  • MP4013BGS-Z vs MP4425AGQB-Z
  • MP4013BGS-Z vs MP4425AGQB-P
  • MP4013BGS-Z vs MP4350DQ-LF-Z
  • MP4013BGS-Z vs MP4350DQ-LF-P
  • MP4013BGS-Z vs MP4088GS-Z
  • MP4013BGS-Z vs MP4088GS
  • MP4013BGS-Z vs MP4088GN-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.