Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4088GN
MP4088GN
Active
PMIC - LED Drivers
Description:
IC LED DRIVER OFFL TRIAC 8SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4088GN Datasheet
History Price: Active
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP4088GN vs MP4088GS-Z
Part No
MP4088GN
MP4088GS-Z
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
Buck, Boost
Buck, Boost
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
5V
5V
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
22kHz
22kHz
Dimming
Triac
Triac
Applications
Lighting
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package
8-SOIC-EP
8-SOIC-7A