MP4088GN
MP4088GN
Active
Description:  IC LED DRIVER OFFL TRIAC 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4088GN Datasheet
History Price: Active
In Stock: 46400
MP4088GN Specification
Specification
Part No
MP4088GN
Category
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Buck, Boost
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
5V
Voltage - Output
-
Current - Output / Channel
-
Frequency
22kHz
Dimming
Triac
Applications
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
MP4088GN Related Parts
MP4000DS-LF
MP4000DS-LF
Monolithic Power Systems
IC LED DRIVER OFFL PWM 8SOIC
MP4000DS-LF-Z
MP4000DS-LF-Z
Monolithic Power Systems
IC LED DRIVER OFFL PWM 8SOIC
MP4001DS-LF
MP4001DS-LF
Monolithic Power Systems
IC LED DRIVER OFFL PWM 8SOIC
MP4001DS-LF-Z
MP4001DS-LF-Z
Monolithic Power Systems
IC LED DRIVER OFFL PWM 8SOIC
MP4008GS
MP4008GS
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 8SOIC
MP4008GS-Z
MP4008GS-Z
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 8SOIC
MP4012DS-LF
MP4012DS-LF
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4012DS-LF-Z
MP4012DS-LF-Z
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4013BGS
MP4013BGS
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4013BGS-Z
MP4013BGS-Z
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4013GS
MP4013GS
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4013GS-Z
MP4013GS-Z
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4088GN Compare Parts
  • MP4088GN vs MP4700GS
  • MP4088GN vs MP4689DN-LF-Z
  • MP4088GN vs MP4689DN-LF
  • MP4088GN vs MP4689AGN-Z
  • MP4088GN vs MP4689AGN
  • MP4088GN vs MP4688DN-LF-Z
  • MP4088GN vs MP4688DN-LF
  • MP4088GN vs MP46885DN-LF-Z
  • MP4088GN vs MP46885DN-LF
  • MP4088GN vs MP4658GS-Z
  • MP4088GN vs MP4658GS-P
  • MP4088GN vs MP4657BGS-Z
  • MP4088GN vs MP4657BGS-P
  • MP4088GN vs MP4657AGS-Z
  • MP4088GN vs MP4657AGS-P
  • MP4088GN vs MP4655GY-Z
  • MP4088GN vs MP4655GY
  • MP4088GN vs MP4653GY-Z
  • MP4088GN vs MP4653GY
  • MP4088GN vs MP4652ES-LF-Z
  • MP4088GN vs MP4652ES-LF
  • MP4088GN vs MP4651ES-LF-Z
  • MP4088GN vs MP4651ES-LF
  • MP4088GN vs MP4603ES-LF-Z
  • MP4088GN vs MP4603ES-LF
  • MP4088GN vs MP4603EF-LF-Z
  • MP4088GN vs MP4603EF-LF
  • MP4088GN vs MP4601ES-LF-Z
  • MP4088GN vs MP4601ES-LF
  • MP4088GN vs MP4601EF-LF-Z
  • MP4088GN vs MP4601EF-LF
  • MP4088GN vs MP4425MGQB-Z
  • MP4088GN vs MP4425MGQB-P
  • MP4088GN vs MP4425AGQB-Z
  • MP4088GN vs MP4425AGQB-P
  • MP4088GN vs MP4350DQ-LF-Z
  • MP4088GN vs MP4350DQ-LF-P
  • MP4088GN vs MP4088GS-Z
  • MP4088GN vs MP4088GS
  • MP4088GN vs MP4088GN-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.