MP4088GN
MP4088GN
Active
Description:  IC LED DRIVER OFFL TRIAC 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4088GN Datasheet
History Price: Active
In Stock: 46400
MP4088GN vs MP4688DN-LF-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
AC DC Offline Switcher
DC DC Regulator
Topology
Buck, Boost
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
5V
75V
Voltage - Output
-
-
Current - Output / Channel
-
1A
Frequency
22kHz
2MHz
Dimming
Triac
PWM
Applications
Lighting
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
8-SOICE