MP4415AGQB-P
MP4415AGQB-P
Active
Description:  1.5A, 36V, 2.2MHZ, HIGH-EFFICIEN
Manufacturer:  Monolithic Power Systems
History Price: $1.84758
In Stock: 14400
MP4415AGQB-P vs MP4575GF
Series
MP
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4V
4.5V
Voltage - Input (Max)
36V
55V
Voltage - Output (Min/Fixed)
0.8V
1V
Voltage - Output (Max)
30.6V
49.5V
Current - Output
1.5A
4A
Frequency - Switching
450kHz ~ 2.2MHz
-
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
13-PowerVQFN
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
13-QFN (2.5x3)
20-TSSOP-EP