MP4575GF
MP4575GF
Active
Description:  IC REG BUCK ADJ 4A 20TSSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4575GF Datasheet
History Price: Active
In Stock: 42000
MP4575GF Specification
Specification
Part No
MP4575GF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
55V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
49.5V
Current - Output
4A
Frequency - Switching
-
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-TSSOP-EP
MP4575GF Related Parts
MP4315GRE-P
MP4315GRE-P
Monolithic Power Systems
IC REG BUCK ADJ 5A 20QFN
MP4315GRE-Z
MP4315GRE-Z
Monolithic Power Systems
IC REG BUCK ADJ 5A 20QFN
MP4316GRE-P
MP4316GRE-P
Monolithic Power Systems
IC REG BUCK ADJ 6A 20QFN
MP4316GRE-Z
MP4316GRE-Z
Monolithic Power Systems
IC REG BUCK ADJ 6A 20QFN
MP4317GRE-P
MP4317GRE-P
Monolithic Power Systems
IC REG BUCK ADJ 7A 20QFN
MP4317GRE-Z
MP4317GRE-Z
Monolithic Power Systems
IC REG BUCK ADJ 7A 20QFN
MP4323GDE-P
MP4323GDE-P
Monolithic Power Systems
IC REG BUCK ADJ 3A 12QFN
MP4323GDE-Z
MP4323GDE-Z
Monolithic Power Systems
IC REG BUCK ADJ 3A 12QFN
MP4410GQ-P
MP4410GQ-P
Monolithic Power Systems
IC REG BUCK ADJ 100MA 10QFN
MP4410GQ-Z
MP4410GQ-Z
Monolithic Power Systems
IC REG BUCK ADJ 100MA 10QFN
MP4415AGQB-P
MP4415AGQB-P
Monolithic Power Systems
1.5A, 36V, 2.2MHZ, HIGH-EFFICIEN
MP4415AGQB-Z
MP4415AGQB-Z
Monolithic Power Systems
1.5A, 36V, 2.2MHZ, HIGH-EFFICIEN
MP4575GF Compare Parts
  • MP4575GF vs MP4576GQBE-P
  • MP4575GF vs MP4575GF-Z
  • MP4575GF vs MP4575GF-P
  • MP4575GF vs MP4573GQBE-Z
  • MP4575GF vs MP4573GQBE-P
  • MP4575GF vs MP4572GQB-Z
  • MP4575GF vs MP4572GQB-P
  • MP4575GF vs MP4571GQB-Z
  • MP4575GF vs MP4571GQB-P
  • MP4575GF vs MP4570GF-Z
  • MP4575GF vs MP4570GF
  • MP4575GF vs MP4569GQ-Z
  • MP4575GF vs MP4569GQ-P
  • MP4575GF vs MP4569GN-Z
  • MP4575GF vs MP4569GN
  • MP4575GF vs MP4569AGQ-Z
  • MP4575GF vs MP4569AGQ-P
  • MP4575GF vs MP4568GQ-Z
  • MP4575GF vs MP4568GQ-P
  • MP4575GF vs MP4566DD-LF-Z
  • MP4575GF vs MP4566DD-LF-P
  • MP4575GF vs MP4561DQ-LF-Z
  • MP4575GF vs MP4561DQ-LF-P
  • MP4575GF vs MP4560DQ-LF-Z
  • MP4575GF vs MP4560DQ-LF-P
  • MP4575GF vs MP4560DN-LF-Z
  • MP4575GF vs MP4560DN-LF
  • MP4575GF vs MP4559DN-LF-Z
  • MP4575GF vs MP4559DN-LF
  • MP4575GF vs MP4558DQ-LF-Z
  • MP4575GF vs MP4558DQ-LF-P
  • MP4575GF vs MP4558DN-LF-Z
  • MP4575GF vs MP4558DN-LF
  • MP4575GF vs MP4541GN-Z
  • MP4575GF vs MP4541GN-P
  • MP4575GF vs MP4473GL-Z
  • MP4575GF vs MP4473GL-P
  • MP4575GF vs MP4470GL-Z
  • MP4575GF vs MP4470GL-P
  • MP4575GF vs MP4470AGL-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything