MP4572GQB-Z
MP4572GQB-Z
Active
Description:  IC REG BUCK 2A 12QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4572GQB-Z Datasheet
History Price: $3.12000
In Stock: 42800
MP4572GQB-Z vs MP4575GF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
-
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
60V
55V
Voltage - Output (Min/Fixed)
-
1V
Voltage - Output (Max)
-
49.5V
Current - Output
2A
4A
Frequency - Switching
Up to 2.2MHz
-
Synchronous Rectifier
Yes
Yes
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VFQFN
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
12-QFN (2.5x3)
20-TSSOP-EP