Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4603ES-LF-Z
MP4603ES-LF-Z
Active
PMIC - LED Drivers
Description:
IC LED DRV RGLTR PWM 2.5A 16SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4603ES-LF-Z Datasheet
History Price: $1.87503
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP4603ES-LF-Z vs MP4657AGS-P
Part No
MP4603ES-LF-Z
MP4657AGS-P
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Down (Buck), Step-Up (Boost)
Flyback
Internal Switch(s)
Yes
No
Number of Outputs
1
4
Voltage - Supply (Min)
4.5V
4V
Voltage - Supply (Max)
80V
16V
Voltage - Output
-
-
Current - Output / Channel
2.5A (Switch)
-
Frequency
280kHz
20kHz ~ 350kHz
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight, Lighting
LCD TV/Monitor, Flat Panel Display
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC