MP4603ES-LF-Z
MP4603ES-LF-Z
Active
Description:  IC LED DRV RGLTR PWM 2.5A 16SOIC
Manufacturer:  Monolithic Power Systems
History Price: $1.87503
In Stock: 7200
MP4603ES-LF-Z Specification
Specification
Part No
MP4603ES-LF-Z
Category
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
4.5V
Voltage - Supply (Max)
80V
Voltage - Output
-
Current - Output / Channel
2.5A (Switch)
Frequency
280kHz
Dimming
Analog, PWM
Applications
Backlight, Lighting
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MP4603ES-LF-Z Related Parts
MP4000DS-LF
MP4000DS-LF
Monolithic Power Systems
IC LED DRIVER OFFL PWM 8SOIC
MP4000DS-LF-Z
MP4000DS-LF-Z
Monolithic Power Systems
IC LED DRIVER OFFL PWM 8SOIC
MP4001DS-LF
MP4001DS-LF
Monolithic Power Systems
IC LED DRIVER OFFL PWM 8SOIC
MP4001DS-LF-Z
MP4001DS-LF-Z
Monolithic Power Systems
IC LED DRIVER OFFL PWM 8SOIC
MP4008GS
MP4008GS
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 8SOIC
MP4008GS-Z
MP4008GS-Z
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 8SOIC
MP4012DS-LF
MP4012DS-LF
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4012DS-LF-Z
MP4012DS-LF-Z
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4013BGS
MP4013BGS
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4013BGS-Z
MP4013BGS-Z
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4013GS
MP4013GS
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4013GS-Z
MP4013GS-Z
Monolithic Power Systems
IC LED DRIVER CTRLR PWM 16SOIC
MP4603ES-LF-Z Compare Parts
  • MP4603ES-LF-Z vs MP4700GS
  • MP4603ES-LF-Z vs MP4689DN-LF-Z
  • MP4603ES-LF-Z vs MP4689DN-LF
  • MP4603ES-LF-Z vs MP4689AGN-Z
  • MP4603ES-LF-Z vs MP4689AGN
  • MP4603ES-LF-Z vs MP4688DN-LF-Z
  • MP4603ES-LF-Z vs MP4688DN-LF
  • MP4603ES-LF-Z vs MP46885DN-LF-Z
  • MP4603ES-LF-Z vs MP46885DN-LF
  • MP4603ES-LF-Z vs MP4658GS-Z
  • MP4603ES-LF-Z vs MP4658GS-P
  • MP4603ES-LF-Z vs MP4657BGS-Z
  • MP4603ES-LF-Z vs MP4657BGS-P
  • MP4603ES-LF-Z vs MP4657AGS-Z
  • MP4603ES-LF-Z vs MP4657AGS-P
  • MP4603ES-LF-Z vs MP4655GY-Z
  • MP4603ES-LF-Z vs MP4655GY
  • MP4603ES-LF-Z vs MP4653GY-Z
  • MP4603ES-LF-Z vs MP4653GY
  • MP4603ES-LF-Z vs MP4652ES-LF-Z
  • MP4603ES-LF-Z vs MP4652ES-LF
  • MP4603ES-LF-Z vs MP4651ES-LF-Z
  • MP4603ES-LF-Z vs MP4651ES-LF
  • MP4603ES-LF-Z vs MP4603ES-LF
  • MP4603ES-LF-Z vs MP4603EF-LF-Z
  • MP4603ES-LF-Z vs MP4603EF-LF
  • MP4603ES-LF-Z vs MP4601ES-LF-Z
  • MP4603ES-LF-Z vs MP4601ES-LF
  • MP4603ES-LF-Z vs MP4601EF-LF-Z
  • MP4603ES-LF-Z vs MP4601EF-LF
  • MP4603ES-LF-Z vs MP4425MGQB-Z
  • MP4603ES-LF-Z vs MP4425MGQB-P
  • MP4603ES-LF-Z vs MP4425AGQB-Z
  • MP4603ES-LF-Z vs MP4425AGQB-P
  • MP4603ES-LF-Z vs MP4350DQ-LF-Z
  • MP4603ES-LF-Z vs MP4350DQ-LF-P
  • MP4603ES-LF-Z vs MP4088GS-Z
  • MP4603ES-LF-Z vs MP4088GS
  • MP4603ES-LF-Z vs MP4088GN-Z
  • MP4603ES-LF-Z vs MP4088GN
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.