MP6543BGL-P
MP6543BGL-P
Active
Description:  12V, 2A, THREE-PHASE POWER STAGE
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6543BGL-P Datasheet
History Price: $3.15000
In Stock: 4800
MP6543BGL-P vs MP6600LGR-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
PWM
On/Off, PWM, Step/Direction
Technology
NMOS
NMOS
Step Resolution
-
1, 1/2, 1/4, 1/8
Applications
Brushless DC (BLDC)
Printer
Current - Output
2A
1.5A
Voltage - Supply
3V ~ 12V
4.5V ~ 35V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (3x4)
24-QFN (4x4)