MP6600LGR-Z
MP6600LGR-Z
Active
Description:  35V, 1.5A STEPPER MOTOR DRIVER W
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6600LGR-Z Datasheet
History Price: $2.92000
In Stock: 16400
MP6600LGR-Z Specification
Specification
Part No
MP6600LGR-Z
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
On/Off, PWM, Step/Direction
Technology
NMOS
Step Resolution
1, 1/2, 1/4, 1/8
Applications
Printer
Current - Output
1.5A
Voltage - Supply
4.5V ~ 35V
Voltage - Load
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
MP6600LGR-Z Related Parts
MP6500GF
MP6500GF
Monolithic Power Systems
IC MTR DRV BIPLR 4.5-35V 28TSSOP
MP6500GF-Z
MP6500GF-Z
Monolithic Power Systems
IC MTR DRV BIPLR 4.5-35V 28TSSOP
MP6500GU-P
MP6500GU-P
Monolithic Power Systems
IC MTR DRVR BIPOLR 4.5-35V 24QFN
MP6500GU-Z
MP6500GU-Z
Monolithic Power Systems
IC MTR DRVR BIPOLR 4.5-35V 24QFN
MP6500LGU-P
MP6500LGU-P
Monolithic Power Systems
35V, 2.5A STEPPER MOTOR DRIVER W
MP6500LGU-Z
MP6500LGU-Z
Monolithic Power Systems
35V, 2.5A STEPPER MOTOR DRIVER W
MP6501AGF
MP6501AGF
Monolithic Power Systems
IC MTR DRV BIPOLAR 8-35V 28TSSOP
MP6501AGF-Z
MP6501AGF-Z
Monolithic Power Systems
IC MTR DRV BIPOLAR 8-35V 28TSSOP
MP6504GV-P
MP6504GV-P
Monolithic Power Systems
8V TO 32V, 2A, STEPPER MOTOR DRI
MP6504GV-Z
MP6504GV-Z
Monolithic Power Systems
8V TO 32V, 2A, STEPPER MOTOR DRI
MP6505DM-LF
MP6505DM-LF
Monolithic Power Systems
IC MOTOR DRIVER 4.5V-16V 16TSSOP
MP6505DM-LF-Z
MP6505DM-LF-Z
Monolithic Power Systems
IC MOTOR DRIVER 4.5V-16V 16TSSOP
MP6600LGR-Z Compare Parts
  • MP6600LGR-Z vs MP6650GJSR-0000-P
  • MP6600LGR-Z vs MP6650GJS-0000-Z
  • MP6600LGR-Z vs MP6650GJS-0000-P
  • MP6600LGR-Z vs MP6650GJR-0000-Z
  • MP6600LGR-Z vs MP6650GJR-0000-P
  • MP6600LGR-Z vs MP6650GJL-0000-Z
  • MP6600LGR-Z vs MP6650GJL-0000-P
  • MP6600LGR-Z vs MP6619GQ-Z
  • MP6600LGR-Z vs MP6619GQ-P
  • MP6600LGR-Z vs MP6601GU-Z
  • MP6600LGR-Z vs MP6601GU-P
  • MP6600LGR-Z vs MP6601GF-Z
  • MP6600LGR-Z vs MP6601GF
  • MP6600LGR-Z vs MP6600LGR-P
  • MP6600LGR-Z vs MP6600GR-Z
  • MP6600LGR-Z vs MP6600GR-P
  • MP6600LGR-Z vs MP6551GQB-Z
  • MP6600LGR-Z vs MP6551GQB-P
  • MP6600LGR-Z vs MP6550GG-Z
  • MP6600LGR-Z vs MP6550GG-P
  • MP6600LGR-Z vs MP6543HGL-Z
  • MP6600LGR-Z vs MP6543HGL-P
  • MP6600LGR-Z vs MP6543HGL-B-Z
  • MP6600LGR-Z vs MP6543HGL-B-P
  • MP6600LGR-Z vs MP6543HGL-A-Z
  • MP6600LGR-Z vs MP6543HGL-A-P
  • MP6600LGR-Z vs MP6543GL-Z
  • MP6600LGR-Z vs MP6543GL-P
  • MP6600LGR-Z vs MP6543BGL-Z
  • MP6600LGR-Z vs MP6543BGL-P
  • MP6600LGR-Z vs MP6543AGL-Z
  • MP6600LGR-Z vs MP6543AGL-P
  • MP6600LGR-Z vs MP6540HGU-P
  • MP6600LGR-Z vs MP6540HGU-A-Z
  • MP6600LGR-Z vs MP6540HGU-A-P
  • MP6600LGR-Z vs MP6538GV-Z
  • MP6600LGR-Z vs MP6538GV-P
  • MP6600LGR-Z vs MP6535GU-Z
  • MP6600LGR-Z vs MP6535GU-P
  • MP6600LGR-Z vs MP6534GU-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery