Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - OR Controllers, Ideal Diodes
/ Monolithic Power Systems MP6973GS-P
MP6973GS-P
Active
PMIC - OR Controllers, Ideal Diodes
Description:
CCM/DCM FLYBACK IDEAL DIODE WITH
Manufacturer:
Monolithic Power Systems
Datasheet:
MP6973GS-P Datasheet
History Price: $3.66000
In Stock: 42800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP6973GS-P vs MP6919GS-P
Part No
MP6973GS-P
MP6919GS-P
Category
PMIC - OR Controllers, Ideal Diodes
PMIC - OR Controllers, Ideal Diodes
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Flyback
Flyback
FET Type
N-Channel
N-Channel
Ratio - Input:Output
1:1
1:1
Internal Switch(s)
Yes
Yes
Delay Time - ON
20 ns
20 ns
Delay Time - OFF
25 ns
25 ns
Current - Output (Max)
-
-
Current - Supply
2.4 mA
2.4 mA
Voltage - Supply
4.5V ~ 13V
4.5V ~ 13V
Applications
General Purpose
General Purpose
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC