MP6919GS-P
MP6919GS-P
Active
Description:  CCM/DCM FLYBACK IDEAL DIODE WITH
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6919GS-P Datasheet
History Price: $3.55000
In Stock: 27200
MP6919GS-P Specification
Specification
Part No
MP6919GS-P
Category
PMIC - OR Controllers, Ideal Diodes
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Flyback
FET Type
N-Channel
Ratio - Input:Output
1:1
Internal Switch(s)
Yes
Delay Time - ON
20 ns
Delay Time - OFF
25 ns
Current - Output (Max)
-
Current - Supply
2.4 mA
Voltage - Supply
4.5V ~ 13V
Applications
General Purpose
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MP6919GS-P Related Parts
MP6914DN-LF
MP6914DN-LF
Monolithic Power Systems
IC REG BUCK SYNC FLYBK
MP6914DN-LF-Z
MP6914DN-LF-Z
Monolithic Power Systems
IC REG BUCK SYNC FLYBK
MP6919GS-Z
MP6919GS-Z
Monolithic Power Systems
CCM/DCM FLYBACK IDEAL DIODE WITH
MP6972GS-P
MP6972GS-P
Monolithic Power Systems
CCM/DCM FLYBACK IDEAL DIODE WITH
MP6972GS-Z
MP6972GS-Z
Monolithic Power Systems
CCM/DCM FLYBACK IDEAL DIODE WITH
MP6973GS-P
MP6973GS-P
Monolithic Power Systems
CCM/DCM FLYBACK IDEAL DIODE WITH
MP6973GS-Z
MP6973GS-Z
Monolithic Power Systems
CCM/DCM FLYBACK IDEAL DIODE WITH
MP6975GS-P
MP6975GS-P
Monolithic Power Systems
CCM/DCM FLYBACK IDEAL DIODE WITH
MP6975GS-Z
MP6975GS-Z
Monolithic Power Systems
CCM/DCM FLYBACK IDEAL DIODE WITH
MP6976GS-P
MP6976GS-P
Monolithic Power Systems
IGH-FREQUENCY CCM/DCM FLYBACK ID
MP6976GS-Z
MP6976GS-Z
Monolithic Power Systems
IGH-FREQUENCY CCM/DCM FLYBACK ID
MP6919GS-P Compare Parts
  • MP6919GS-P vs MP6973GS-P
  • MP6919GS-P vs MP6972GS-Z
  • MP6919GS-P vs MP6972GS-P
  • MP6919GS-P vs MP6919GS-Z
  • MP6919GS-P vs MP6914DN-LF-Z
  • MP6919GS-P vs MP6914DN-LF
  • MP6919GS-P vs MP6976GS-Z
  • MP6919GS-P vs MP6976GS-P
  • MP6919GS-P vs MP6975GS-Z
  • MP6919GS-P vs MP6975GS-P
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.