☰
MPC8306VMABDCA
MPC8306VMABDCA
Obsolete
Description:  IC MPU MPC83XX 133MHZ 369BGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 8800
MPC8306VMABDCA vs MPC885VR66
Series
MPC83xx
MPC8xx
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
PowerPC e300c3
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
133MHz
66MHz
Co-Processors/DSP
Communications; QUICC Engine
Communications; CPM, Security; SEC
RAM Controllers
DDR2
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100Mbps (3)
10Mbps (3), 10/100Mbps (2)
SATA
-
-
USB
USB 2.0 (1)
USB 2.0 (1)
Voltage - I/O
1.8V, 3.3V
3.3V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 95 ℃ (TA)
Security Features
-
Cryptography
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
369-LFBGA
357-BBGA