☰
MPC8541EVTAPF
MPC8541EVTAPF
Obsolete
Description:  IC MPU MPC85XX 833MHZ 783FCPBGA
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 27520
MPC8541EVTAPF vs MPC885VR66
Series
MPC85xx
MPC8xx
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
PowerPC e500
MPC8xx
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
833MHz
66MHz
Co-Processors/DSP
Security; SEC
Communications; CPM, Security; SEC
RAM Controllers
DDR, SDRAM
DRAM
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
10/100/1000Mbps (2)
10Mbps (3), 10/100Mbps (2)
SATA
-
-
USB
-
USB 2.0 (1)
Voltage - I/O
2.5V, 3.3V
3.3V
Operating Temperature
0 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 95 ℃ (TA)
Security Features
Cryptography, Random Number Generator
Cryptography
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
783-BBGA, FCBGA
357-BBGA