☰
MPC9993AC
MPC9993AC
Active
Description:  IC CLK DRVR ZD BUFFER 32TQFP
Manufacturer:  Renesas Electronics
Datasheet:   MPC9993AC Datasheet
History Price: Active
In Stock: 8960
MPC9993AC vs MPC9331FA
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Type
PLL Clock Driver, Dynamic Clock Switch
Clock Generator, Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
LVPECL
LVCMOS, LVPECL
Output
LVPECL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
2:5
2:6
Differential - Input:Output
Yes/Yes
Yes/No
Frequency - Max
200MHz
240MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP
32-LQFP
Supplier Device Package
32-TQFP (7x7)
32-LQFP (7x7)