☰
MPC9993AC
MPC9993AC
Active
Description:  IC CLK DRVR ZD BUFFER 32TQFP
Manufacturer:  Renesas Electronics
Datasheet:   MPC9993AC Datasheet
History Price: Active
In Stock: 8960
MPC9993AC Specification
Specification
Part No
MPC9993AC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PLL Clock Driver, Dynamic Clock Switch
PLL
Yes with Bypass
Input
LVPECL
Output
LVPECL
Number of Circuits
1
Ratio - Input:Output
2:5
Differential - Input:Output
Yes/Yes
Frequency - Max
200MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-TQFP (7x7)
MPC9993AC Related Parts
MPC9229AC
MPC9229AC
Renesas Electronics
IC CLK/FREQ SYNTH 32TQFP
MPC9229AC
MPC9229AC
NXP Semiconductors
IC CLK/FREQ SYNTH 32LQFP
MPC9229ACR2
MPC9229ACR2
Renesas Electronics
IC CLK/FREQ SYNTH 32TQFP
MPC9229EI
MPC9229EI
Renesas Electronics
IC CLK/FREQ SYNTH 28PLCC
MPC9229EIR2
MPC9229EIR2
Renesas Electronics
IC CLK/FREQ SYNTH 28PLCC
MPC9229FA
MPC9229FA
NXP Semiconductors
IC CLK/FREQ SYNTH 32LQFP
MPC9229FN
MPC9229FN
NXP Semiconductors
IC CLK/FREQ SYNTH 28PLCC
MPC9230AC
MPC9230AC
Renesas Electronics
IC CLK/FREQ SYNTH 32TQFP
MPC9230AC
MPC9230AC
NXP Semiconductors
IC CLK/FREQ SYNTH 32LQFP
MPC9230ACR2
MPC9230ACR2
Renesas Electronics
IC CLK/FREQ SYNTH 32TQFP
MPC9230EI
MPC9230EI
Renesas Electronics
IC CLK/FREQ SYNTH 28PLCC
MPC9230EIR2
MPC9230EIR2
Renesas Electronics
IC CLK/FREQ SYNTH 28PLCC
MPC9993AC Description
Overview of Renesas Electronics MPC9993AC

The Renesas Electronics MPC9993AC is a highly integrated, low-power, and high-performance clock generator designed for various applications in telecommunications, networking, and consumer electronics. This device is particularly known for its ability to generate multiple clock frequencies from a single reference clock input, making it ideal for systems requiring precise timing and synchronization.

Key Specifications

- Input Frequency Range: The MPC9993AC supports a wide input frequency range of 10 MHz to 30 MHz, allowing it to accept various clock sources, including crystal oscillators and external clock signals.

- Output Frequencies: The device can generate multiple output frequencies, including 25 MHz, 50 MHz, and 100 MHz, which can be configured based on the application requirements. This flexibility makes it suitable for a variety of digital systems.

- Supply Voltage: The MPC9993AC operates with a supply voltage of 3.3 V ± 10%, ensuring compatibility with standard digital logic levels used in modern electronic designs.

- Power Consumption: The typical power consumption is around 50 mW, which is relatively low, making it suitable for battery-operated devices and energy-sensitive applications.

- Jitter Performance: The device features low output jitter, typically less than 100 ps, which is critical for maintaining signal integrity in high-speed digital applications.

- Operating Temperature Range: The MPC9993AC is rated for an operating temperature range of -40°C to +85°C, making it suitable for use in industrial and automotive environments where temperature variations can occur.

- Package Type: The device is available in a TSSOP-16 package, which provides a compact footprint and facilitates easy integration into various circuit designs.

Functional Features

- Multiple Output Configurations: The MPC9993AC can be configured to provide different output clock frequencies, allowing designers to optimize their systems for specific performance requirements.

- Low Phase Noise: The clock generator is designed to minimize phase noise, which is essential for applications requiring high-frequency stability and precision timing.

- Programmable Output: The device features programmable output settings, enabling users to customize the clock outputs according to their specific application needs.

- Easy Integration: The MPC9993AC is designed for easy integration into existing systems, with straightforward pin configurations and minimal external components required.

Applications

The MPC9993AC is widely used in various applications, including:

- Telecommunications: It is commonly employed in telecommunications equipment for generating clock signals required for data transmission and synchronization.

- Networking Equipment: The device is suitable for use in networking devices such as routers and switches, where precise clock generation is critical for data integrity.

- Consumer Electronics: The MPC9993AC can be found in consumer electronics, providing clock signals for audio and video processing applications.

- Industrial Automation: The clock generator is used in industrial automation systems, ensuring reliable timing for control and monitoring applications.

Conclusion

The Renesas Electronics MPC9993AC is a versatile and efficient clock generator that excels in various applications requiring precise timing and synchronization. With its wide input frequency range, low power consumption, and multiple output configurations, it is an excellent choice for engineers looking to design reliable and high-performance electronic systems. Its robust features and compact packaging further enhance its applicability across different industries, making it a valuable component in modern electronic designs.
MPC9993AC Compare Parts
  • MPC9993AC vs MPC99J93ACR2
  • MPC9993AC vs MPC99J93AC
  • MPC9993AC vs MPC9993FA
  • MPC9993AC vs MPC9993FA
  • MPC9993AC vs MPC9993ACR2
  • MPC9993AC vs MPC9992FA
  • MPC9993AC vs MPC9992ACR2
  • MPC9993AC vs MPC9992AC
  • MPC9993AC vs MPC9992AC
  • MPC9993AC vs MPC9893FA
  • MPC9993AC vs MPC9893AER2
  • MPC9993AC vs MPC9893AE
  • MPC9993AC vs MPC9893AE
  • MPC9993AC vs MPC97H74FA
  • MPC9993AC vs MPC97H74AER2
  • MPC9993AC vs MPC97H74AE
  • MPC9993AC vs MPC97H73FA
  • MPC9993AC vs MPC97H73AER2
  • MPC9993AC vs MPC97H73AE
  • MPC9993AC vs MPC9774FAR2
  • MPC9993AC vs MPC9774FA
  • MPC9993AC vs MPC9774AER2
  • MPC9993AC vs MPC9774AE
  • MPC9993AC vs MPC9774AE
  • MPC9993AC vs MPC9773FA
  • MPC9993AC vs MPC9773AER2
  • MPC9993AC vs MPC9773AE
  • MPC9993AC vs MPC9773AE
  • MPC9993AC vs MPC9772FAR2
  • MPC9993AC vs MPC9772FAR2
  • MPC9993AC vs MPC9772FA
  • MPC9993AC vs MPC9772FA
  • MPC9993AC vs MPC9772AER2
  • MPC9993AC vs MPC9772AE
  • MPC9993AC vs MPC9772AE
  • MPC9993AC vs MPC9658FA
  • MPC9993AC vs MPC9658ACR2
  • MPC9993AC vs MPC9658AC
  • MPC9993AC vs MPC9658AC
  • MPC9993AC vs MPC9653FA
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.