Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - System On Chip (SoC)
/ Microchip Technology MPFS095T-1FCVG484I
MPFS095T-1FCVG484I
Active
Embedded - System On Chip (SoC)
Description:
MPFS095T-1FCVG484I
Manufacturer:
Microchip Technology
Datasheet:
MPFS095T-1FCVG484I Datasheet
History Price: $258.06000
In Stock: 44240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPFS095T-1FCVG484I vs MPFS250TS-1FCVG784I
Part No
MPFS095T-1FCVG484I
MPFS250TS-1FCVG784I
Category
Embedded - System On Chip (SoC)
Embedded - System On Chip (SoC)
Manufacturer
Microchip Technology
Microchip Technology
Series
PolarFire
PolarFire
Packaging
Tray
Tray
Status
Active
Active
Architecture
MPU, FPGA
MPU, FPGA
Core Processor
RISC-V
RISC-V
Flash Size
128kB
128kB
RAM Size
857.6kB
2.2MB
Peripherals
DMA, PCI, PWM
DMA, PCI, PWM
Connectivity
CAN, Ethernet, I2C, MMC, QSPI, SPI, UART/USART, USB OTG
CAN, Ethernet, I2C, MMC, QSPI, SPI, UART/USART, USB OTG
Speed
-
-
Primary Attributes
FPGA - 93K Logic Modules
FPGA - 254K Logic Modules
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Package / Case
484-BFBGA, FCBGA
784-BFBGA, FCBGA
Supplier Device Package
484-FCBGA (19x19)
784-FCBGA (23x23)