☰
MPFS095T-1FCVG484I
MPFS095T-1FCVG484I
Active
Description:  MPFS095T-1FCVG484I
Manufacturer:  Microchip Technology
History Price: $258.06000
In Stock: 44240
MPFS095T-1FCVG484I Specification
Specification
Part No
MPFS095T-1FCVG484I
Category
Embedded - System On Chip (SoC)
Manufacturer
Microchip Technology
Series
PolarFire
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MPU, FPGA
Core Processor
RISC-V
Flash Size
128kB
RAM Size
857.6kB
Peripherals
DMA, PCI, PWM
Connectivity
CAN, Ethernet, I2C, MMC, QSPI, SPI, UART/USART, USB OTG
Speed
-
Primary Attributes
FPGA - 93K Logic Modules
Operating Temperature
-40 ℃ ~ 100 ℃
Package / Case
484-BFBGA, FCBGA
Supplier Device Package
484-FCBGA (19x19)
MPFS095T-1FCVG484I Related Parts
MPFS025T-1FCVG484E
MPFS025T-1FCVG484E
Microchip Technology
MPFS025T-1FCVG484E
MPFS025T-1FCVG484I
MPFS025T-1FCVG484I
Microchip Technology
MPFS025T-1FCVG484I
MPFS025T-1FCVG484T2
MPFS025T-1FCVG484T2
Microchip Technology
MPFS025T-1FCVG484T2
MPFS025T-FCVG484E
MPFS025T-FCVG484E
Microchip Technology
MPFS025T-FCVG484E
MPFS025T-FCVG484I
MPFS025T-FCVG484I
Microchip Technology
MPFS025T-FCVG484I
MPFS025T-FCVG484T2
MPFS025T-FCVG484T2
Microchip Technology
MPFS025T-FCVG484T2
MPFS095T-1FCSG536E
MPFS095T-1FCSG536E
Microchip Technology
MPFS095T-1FCSG536E
MPFS095T-1FCSG536I
MPFS095T-1FCSG536I
Microchip Technology
MPFS095T-1FCSG536I
MPFS095T-1FCSG536T2
MPFS095T-1FCSG536T2
Microchip Technology
MPFS095T-1FCSG536T2
MPFS095T-1FCVG484E
MPFS095T-1FCVG484E
Microchip Technology
MPFS095T-1FCVG484E
MPFS095T-1FCVG484T2
MPFS095T-1FCVG484T2
Microchip Technology
MPFS095T-1FCVG484T2
MPFS095T-1FCVG784T2
MPFS095T-1FCVG784T2
Microchip Technology
MPFS095T-1FCVG784T2
MPFS095T-1FCVG484I Description
The Microchip MPFS095T-1FCVG484I is a member of the PolarFire SoC FPGA family, which integrates a deterministic RISC-V-based real-time processing subsystem with FPGA fabric in a single heterogeneous system-on-chip device. It is designed for embedded computing systems requiring a combination of programmable logic flexibility and hardened processor subsystem performance with emphasis on power efficiency and security.

## Device Classification and System Architecture

The MPFS095T-1FCVG484I is a SoC FPGA device combining two major subsystems:

* A PolarFire FPGA fabric for user-programmable logic implementation
* A heterogeneous RISC-V processor subsystem (MPFS processing system) for embedded software execution

The architecture is built around a separation of concerns model where:

* The FPGA fabric handles parallel hardware acceleration, I/O processing, and deterministic logic
* The processor subsystem executes operating systems, control software, and supervisory functions

This hybrid architecture targets systems requiring tight coupling between software control and hardware acceleration.

## Processing Subsystem Architecture

The processing subsystem is based on a RISC-V instruction set architecture (ISA) implementation, including:

* Multiple application-class RISC-V cores
* Real-time capable execution environment
* Deterministic interrupt handling for embedded control workloads
* Cache hierarchy optimized for embedded system latency requirements

The processor subsystem is designed to support:

* Embedded Linux-class operating systems
* Real-time operating systems (RTOS)
* Bare-metal deterministic control firmware

The architecture emphasizes predictable execution timing and low interrupt latency, which is critical in control and industrial systems.

## FPGA Fabric Architecture

The FPGA portion of the device is based on flash-based PolarFire FPGA technology, which differs from traditional SRAM-based FPGA architectures.

Key structural characteristics include:

* Non-volatile flash-based configuration memory embedded on-chip
* Static configuration retention without external configuration memory
* Reduced power consumption compared to SRAM-based FPGA architectures
* Deterministic power-on configuration behavior

The logic fabric is composed of:

* Configurable logic blocks (CLBs)
* Embedded memory blocks (block RAM)
* DSP blocks for arithmetic acceleration
* High-speed I/O banks supporting multi-standard signaling

This structure enables implementation of deterministic digital systems, signal processing pipelines, and hardware accelerators.

## Memory Subsystem Architecture

The MPFS095T integrates a hierarchical memory system supporting both processor and FPGA domains.

Key memory elements include:

* External DDR memory controller supporting high-capacity system RAM
* On-chip tightly coupled memory resources for low-latency access
* Embedded SRAM blocks within FPGA fabric for deterministic logic buffering

The memory architecture is designed to support:

* Shared access between RISC-V cores and FPGA fabric via coherent interconnect
* High-throughput data movement for real-time processing workloads
* Predictable latency for control applications

## High-Speed I/O Architecture

The device provides a wide range of configurable high-speed and general-purpose I/O interfaces.

Key I/O features include:

* Multi-gigabit transceiver (SerDes) interfaces for high-speed serial communication
* FPGA-configurable I/O banks supporting multiple voltage standards
* Support for industrial communication protocols via programmable logic
* High-density I/O routing between processor and FPGA domains

The SerDes subsystem is designed for deterministic jitter performance and supports high-speed data streaming applications such as networking, storage, and industrial communication.

## Security Architecture

The MPFS095T implements a hardware-rooted security subsystem designed for secure embedded deployment.

Security features include:

* Secure boot chain with hardware root of trust
* Cryptographic acceleration engines for AES, SHA, and public key operations
* Physical unclonable function (PUF)-based device identity
* Secure key storage within hardware-isolated regions
* TrustZone-like partitioning between secure and non-secure execution domains

These features enable deployment in systems requiring firmware authentication, secure update mechanisms, and IP protection.

## Power and Thermal Characteristics

The device is optimized for low-power FPGA and SoC integration, leveraging flash-based FPGA technology to reduce static power consumption.

Power architecture includes:

* Multiple regulated power domains for FPGA, processor, and I/O subsystems
* Dynamic power scaling based on workload distribution
* Low standby power due to non-volatile configuration memory

Thermal characteristics are designed for:

* Fanless or lightly cooled embedded systems (depending on configuration and utilization)
* Industrial temperature operation class (device suffix dependent)
* Controlled thermal dissipation through BGA package and PCB coupling

## Package and Mechanical Construction

The MPFS095T-1FCVG484I is packaged in a 484-ball fine-pitch BGA (FCVG484) package.

Mechanical characteristics include:

* High-density ball grid array for mixed-signal routing
* Support for high-speed differential pairs and wide parallel buses
* Optimized power distribution network through multiple ground and power balls
* Suitable for high-layer-count PCB designs

The package is designed to support both FPGA routing density and processor subsystem connectivity within a single integrated footprint.

## Clocking and Timing Subsystem

The device includes a comprehensive clock management infrastructure:

* Phase-locked loop (PLL) based clock generation
* Clock distribution network across FPGA and processor domains
* Deterministic clock routing for low-skew signal distribution
* Support for external reference clock inputs

Clock architecture is critical for maintaining synchronization between:

* FPGA fabric logic
* RISC-V processing cores
* High-speed SerDes interfaces

## System Integration Considerations

System-level design for the MPFS095T requires careful consideration of:

* FPGA configuration and bitstream management
* DDR memory layout and impedance matching
* High-speed SerDes signal integrity design
* Multi-rail power sequencing requirements
* Thermal coupling between SoC and PCB heatsinking

The integration complexity reflects its role as a heterogeneous computing platform rather than a discrete microcontroller or standalone FPGA.

## Application Domains

The MPFS095T-1FCVG484I is intended for embedded heterogeneous computing systems, including:

* Industrial automation and control systems
* Aerospace and defense embedded computing platforms
* Secure edge computing and AI inference acceleration
* High-reliability communication systems
* Motor control and real-time signal processing applications

Its architecture is particularly suited for systems requiring deterministic hardware acceleration combined with software programmability.

## Conclusion

The Microchip MPFS095T-1FCVG484I is a PolarFire SoC FPGA integrating a flash-based FPGA fabric with a RISC-V multicore processing subsystem. It provides a heterogeneous computing architecture combining deterministic real-time processing, programmable logic acceleration, secure boot and cryptographic features, and high-speed I/O integration within a single 484-ball BGA package. The device is optimized for embedded systems requiring low power consumption, high reliability, and tight coupling between software execution and hardware-accelerated logic.
MPFS095T-1FCVG484I Compare Parts
  • MPFS095T-1FCVG484I vs MPFS460TS-FC1152M
  • MPFS095T-1FCVG484I vs MPFS460TS-1FCG1152IPP
  • MPFS095T-1FCVG484I vs MPFS460T-FCG1152IPP
  • MPFS095T-1FCVG484I vs MPFS460T-FCG1152EPP
  • MPFS095T-1FCVG484I vs MPFS460T-1FCG1152IPP
  • MPFS095T-1FCVG484I vs MPFS460T-1FCG1152EPP
  • MPFS095T-1FCVG484I vs MPFS250TS-FCVG784I
  • MPFS095T-1FCVG484I vs MPFS250TS-FCVG484I
  • MPFS095T-1FCVG484I vs MPFS250TS-FCV784M
  • MPFS095T-1FCVG484I vs MPFS250TS-FCV484M
  • MPFS095T-1FCVG484I vs MPFS250TS-FCSG536I
  • MPFS095T-1FCVG484I vs MPFS250TS-FCS536M
  • MPFS095T-1FCVG484I vs MPFS250TS-FCG1152I
  • MPFS095T-1FCVG484I vs MPFS250TS-FC1152M
  • MPFS095T-1FCVG484I vs MPFS250TS-1FCVG784I
  • MPFS095T-1FCVG484I vs MPFS250TS-1FCVG484I
  • MPFS095T-1FCVG484I vs MPFS250TS-1FCSG536I
  • MPFS095T-1FCVG484I vs MPFS250TS-1FCG1152I
  • MPFS095T-1FCVG484I vs MPFS250TLS-FCVG784I
  • MPFS095T-1FCVG484I vs MPFS250TLS-FCVG484I
  • MPFS095T-1FCVG484I vs MPFS250TLS-FCSG536I
  • MPFS095T-1FCVG484I vs MPFS250TLS-FCG1152I
  • MPFS095T-1FCVG484I vs MPFS250TL-FCVG784I
  • MPFS095T-1FCVG484I vs MPFS250TL-FCVG784E
  • MPFS095T-1FCVG484I vs MPFS250TL-FCVG484I
  • MPFS095T-1FCVG484I vs MPFS250TL-FCVG484E
  • MPFS095T-1FCVG484I vs MPFS250TL-FCSG536I
  • MPFS095T-1FCVG484I vs MPFS250TL-FCSG536E
  • MPFS095T-1FCVG484I vs MPFS250TL-FCG1152I
  • MPFS095T-1FCVG484I vs MPFS250TL-FCG1152E
  • MPFS095T-1FCVG484I vs MPFS250T-FCVG784T2
  • MPFS095T-1FCVG484I vs MPFS250T-FCVG784I
  • MPFS095T-1FCVG484I vs MPFS250T-FCVG784EES
  • MPFS095T-1FCVG484I vs MPFS250T-FCVG784E
  • MPFS095T-1FCVG484I vs MPFS250T-FCVG484T2
  • MPFS095T-1FCVG484I vs MPFS250T-FCVG484I
  • MPFS095T-1FCVG484I vs MPFS250T-FCVG484EES
  • MPFS095T-1FCVG484I vs MPFS250T-FCVG484E
  • MPFS095T-1FCVG484I vs MPFS250T-FCSG536T2
  • MPFS095T-1FCVG484I vs MPFS250T-FCSG536I
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.