MPXD2020VLT125
MPXD2020VLT125
Obsolete
Description:  IC MCU 32BIT 2MB FLASH 208TQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 20000
MPXD2020VLT125 vs MPXD2020VLU125
Series
PX
PX
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
e200z4d
e200z4d
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
125MHz
125MHz
Connectivity
CANbus, I2C, LINbus, SCI, SPI, UART/USART
CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals
DMA, POR, PWM, WDT
DMA, POR, PWM, WDT
Number of I/O
150
128
Program Memory Size
2MB (2M x 8)
2MB (2M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
64K x 8
64K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 20x10b
A/D 16x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
208-LQFP
176-LQFP
Supplier Device Package
208-TQFP (28x28)
176-LQFP (24x24)