Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MPXD2020VLT125
MPXD2020VLT125
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 32BIT 2MB FLASH 208TQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MPXD2020VLT125 Datasheet
History Price: Obsolete
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MPXD2020VLT125 Specification
Specification
Part No
MPXD2020VLT125
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
PX
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
e200z4d
Core Size
32-Bit Single-Core
Speed
125MHz
Connectivity
CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals
DMA, POR, PWM, WDT
Number of I/O
150
Program Memory Size
2MB (2M x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
64K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 20x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
208-LQFP
Supplier Device Package
208-TQFP (28x28)
MPXD2020VLT125 PDF Datasheet
MPXD2020VLT125 Datasheet
Click and Download: MPXD2020VLT125 Datasheet
MPXD2020VLT125 Related Parts
MPXD1005VLQ64
Freescale Semiconductor
IC MCU 32BIT 512KB FLASH 144LQFP
MPXD1005VLQ64
NXP Semiconductors
IC MCU 32BIT 512KB FLASH 144LQFP
MPXD1010VLQ64
Freescale Semiconductor
IC MCU 32BIT 1MB FLASH 144LQFP
MPXD1010VLQ64
NXP Semiconductors
IC MCU 32BIT 1MB FLASH 144LQFP
MPXD1010VLU64
Freescale Semiconductor
IC MCU 32BIT 1MB FLASH 176LQFP
MPXD1010VLU64
NXP Semiconductors
IC MCU 32BIT 1MB FLASH 176LQFP
MPXD2020VLU125
Freescale Semiconductor
IC MCU 32BIT 2MB FLASH 176LQFP
MPXD2020VLU125
NXP Semiconductors
IC MCU 32BIT 2MB FLASH 176LQFP
MPXD2020VVU125
NXP Semiconductors
IC MCU 32BIT 2MB FLASH 416PBGA
MPXN2020VMG116
Freescale Semiconductor
IC MCU 32BIT 2MB FLASH 208MAPBGA
MPXN2120VMG116
Freescale Semiconductor
IC MCU 32BIT 2MB FLASH 208MAPBGA
MPXN2120VMG116
NXP Semiconductors
IC MCU 32BIT 2MB FLASH 208MAPBGA
MPXD2020VLT125 Compare Parts
MPXD2020VLT125 vs MPXS2010VLQ80
MPXD2020VLT125 vs MPXS2010VLQ80
MPXD2020VLT125 vs MPXS2010VLQ120
MPXD2020VLT125 vs MPXS2010VLQ120
MPXD2020VLT125 vs MPXS2005VLQ80
MPXD2020VLT125 vs MPXS2005VLQ80
MPXD2020VLT125 vs MPXR4040VVU264
MPXD2020VLT125 vs MPXR4040VVU264
MPXD2020VLT125 vs MPXR4030VVU264
MPXD2020VLT125 vs MPXN2120VMG116
MPXD2020VLT125 vs MPXN2120VMG116
MPXD2020VLT125 vs MPXN2020VMG116
MPXD2020VLT125 vs MPXD2020VVU125
MPXD2020VLT125 vs MPXD2020VLU125
MPXD2020VLT125 vs MPXD2020VLU125
MPXD2020VLT125 vs MPXD1010VLU64
MPXD2020VLT125 vs MPXD1010VLU64
MPXD2020VLT125 vs MPXD1010VLQ64
MPXD2020VLT125 vs MPXD1010VLQ64
MPXD2020VLT125 vs MPXD1005VLQ64
MPXD2020VLT125 vs MPXD1005VLQ64
MPXD2020VLT125 vs MPXS3020VMS180
MPXD2020VLT125 vs MPXS3015VMS180
MPXD2020VLT125 vs MPXS3010VMM150
MPXD2020VLT125 vs MPXS2010VMM80
MPXD2020VLT125 vs MPXS2010VMM120
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.