☰
MS51EC0AE
MS51EC0AE
Active
Description:  IC MCU 8BIT 32KB FLASH 28TSSOP
Manufacturer:  Nuvoton Technology
Datasheet:   MS51EC0AE Datasheet
History Price: $1.35000
In Stock: 20800
MS51EC0AE vs MS51XC0BE
Series
NuMicro MS51
NuMicro MS51
Packaging
Tube
Tray
Status
Active
Active
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
24MHz
24MHz
Connectivity
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LVR, POR, PWM, WDT
Brown-out Detect/Reset, LVR, POR, PWM, WDT
Number of I/O
26
18
Program Memory Size
32KB (32K x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
2K x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 5.5V
2.4V ~ 5.5V
Data Converters
A/D 15x12b SAR
A/D 10x12b SAR
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
20-UFQFN Exposed Pad
Supplier Device Package
28-TSSOP
20-QFN (3x3)