☰
MS51EC0AE
MS51EC0AE
Active
Description:  IC MCU 8BIT 32KB FLASH 28TSSOP
Manufacturer:  Nuvoton Technology
Datasheet:   MS51EC0AE Datasheet
History Price: $1.35000
In Stock: 20800
MS51EC0AE Specification
Specification
Part No
MS51EC0AE
Category
Embedded - Microcontrollers
Manufacturer
Nuvoton Technology
Series
NuMicro MS51
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
24MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, LVR, POR, PWM, WDT
Number of I/O
26
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 5.5V
Data Converters
A/D 15x12b SAR
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
MS51EC0AE Related Parts
MS51BA9AE
MS51BA9AE
Nuvoton Technology
IC MCU 8BIT 8KB FLASH 10MSOP
MS51DA9AE
MS51DA9AE
Nuvoton Technology
IC MCU 8BIT 8KB FLASH 14TSSOP
MS51FB9AE
MS51FB9AE
Nuvoton Technology
IC MCU 8BIT 16KB FLASH 20TSSOP
MS51FC0AE
MS51FC0AE
Nuvoton Technology
IC MCU 8BIT 32KB FLASH 20TSSOP
MS51PC0AE
MS51PC0AE
Nuvoton Technology
IC MCU 8BIT 32KB FLASH 32LQFP
MS51TC0AE
MS51TC0AE
Nuvoton Technology
IC MCU 8BIT 32KB FLASH 33QFN
MS51XB9AE
MS51XB9AE
Nuvoton Technology
IC MCU 8BIT 16KB FLASH 20QFN
MS51XB9BE
MS51XB9BE
Nuvoton Technology
16K BYTES SHARED WITH LDROM 0.5M
MS51XC0BE
MS51XC0BE
Nuvoton Technology
32K BYTES SHARED WITH LDROM 0.5M
MS51EC0AE Compare Parts
  • MS51EC0AE vs MS51TC0AE
  • MS51EC0AE vs MS51PC0AE
  • MS51EC0AE vs MS51FC0AE
  • MS51EC0AE vs MS51FB9AE
  • MS51EC0AE vs MS51DA9AE
  • MS51EC0AE vs MS51BA9AE
  • MS51EC0AE vs MS51XC0BE
  • MS51EC0AE vs MS51XB9BE
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!