☰
MT8885AE1
MT8885AE1
Obsolete
Description:  IC TELECOM INTERFACE 24DIP
Manufacturer:  Microchip Technology
Datasheet:   MT8885AE1 Datasheet
History Price: Obsolete
In Stock: 2080
MT8885AE1 vs MT8985AP1
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
DTMF Transceiver
Switch
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
7mA
10mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.600", 15.24mm)
44-LCC (J-Lead)
Supplier Device Package
24-PDIP
44-PLCC (16.59x16.59)