☰
MT8985AP1
MT8985AP1
Obsolete
Description:  IC TELECOM INTERFACE 44PLCC
Manufacturer:  Microchip Technology
Datasheet:   MT8985AP1 Datasheet
History Price: Obsolete
In Stock: 31160
MT8985AP1 Specification
Specification
Part No
MT8985AP1
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Switch
Interface
-
Number of Circuits
1
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
10mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
MT8985AP1 Related Parts
MT8870DE1
MT8870DE1
Microchip Technology
IC TELECOM INTERFACE 18DIP
MT8870DE1-1
MT8870DE1-1
Microchip Technology
IC TELECOM INTERFACE 18DIP
MT8870DN1
MT8870DN1
Microchip Technology
IC TELECOM INTERFACE 20SSOP
MT8870DNR1
MT8870DNR1
Microchip Technology
IC TELECOM INTERFACE 20SSOP
MT8870DS1
MT8870DS1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DS1-1
MT8870DS1-1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DSR1
MT8870DSR1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DSR1-1
MT8870DSR1-1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8880CE1
MT8880CE1
Microchip Technology
IC TELECOM INTERFACE 20DIP
MT8880CN1
MT8880CN1
Microchip Technology
IC TELECOM INTERFACE 24SSOP
MT8880CS1
MT8880CS1
Microchip Technology
IC TELECOM INTERFACE 20SOIC
MT8880CSR1
MT8880CSR1
Microchip Technology
IC TELECOM INTERFACE 20SOIC
MT8985AP1 Compare Parts
  • MT8985AP1 vs MT8979AE1
  • MT8985AP1 vs MT8967ASR1
  • MT8985AP1 vs MT8967AS1
  • MT8985AP1 vs MT8966AS1
  • MT8985AP1 vs MT8963ASR1
  • MT8985AP1 vs MT8963AS1
  • MT8985AP1 vs MT8962ASR1
  • MT8985AP1 vs MT8962AS1
  • MT8985AP1 vs MT8952BS1
  • MT8985AP1 vs MT8952BP1
  • MT8985AP1 vs MT8952BE1
  • MT8985AP1 vs MT8920BS1
  • MT8985AP1 vs MT8920BE1
  • MT8985AP1 vs MT88L89ASR1
  • MT8985AP1 vs MT88L89AS1
  • MT8985AP1 vs MT88L89ANR1
  • MT8985AP1 vs MT88L89AN1
  • MT8985AP1 vs MT88L85ANR1
  • MT8985AP1 vs MT88L85AN1
  • MT8985AP1 vs MT88L70ASR1
  • MT8985AP1 vs MT88L70AS1
  • MT8985AP1 vs MT88L70ANR1
  • MT8985AP1 vs MT88L70AN1
  • MT8985AP1 vs MT88E46ASR1
  • MT8985AP1 vs MT88E46AS1
  • MT8985AP1 vs MT88E45BSR1
  • MT8985AP1 vs MT88E45BS1
  • MT8985AP1 vs MT88E45BNR1
  • MT8985AP1 vs MT88E45BN1
  • MT8985AP1 vs MT88E43BS1
  • MT8985AP1 vs MT88E39ASR1
  • MT8985AP1 vs MT88E39AS1
  • MT8985AP1 vs MT8889CSR1
  • MT8985AP1 vs MT8889CS1
  • MT8985AP1 vs MT8889CE1
  • MT8985AP1 vs MT8888CSR1
  • MT8985AP1 vs MT8888CS1
  • MT8985AP1 vs MT8888CN1
  • MT8985AP1 vs MT8888CE1
  • MT8985AP1 vs MT8885ANR1
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend