Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Zarlink Semiconductor MT8976AP1
MT8976AP1
Obsolete
Interface - Telecom
Description:
ZARLINK FRAMER PQCC44
Manufacturer:
Zarlink Semiconductor
Datasheet:
MT8976AP1 Datasheet
History Price: $14.30000
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MT8976AP1 vs MT88E45BS1
Part No
MT8976AP1
MT88E45BS1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Zarlink Semiconductor
Microchip Technology
Series
MT8976
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Function
Framer
Telecom Circuit
Interface
-
4-Wire
Number of Circuits
-
1
Voltage - Supply
5V
2.7V ~ 5.5V
Current - Supply
10mA
2.8mA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
44-QCC
20-SOIC