Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Zarlink Semiconductor MT8976AP1
MT8976AP1
Obsolete
Interface - Telecom
Description:
ZARLINK FRAMER PQCC44
Manufacturer:
Zarlink Semiconductor
Datasheet:
MT8976AP1 Datasheet
History Price: $14.30000
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MT8976AP1 Specification
Specification
Part No
MT8976AP1
Category
Interface - Telecom
Manufacturer
Zarlink Semiconductor
Series
MT8976
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Framer
Interface
-
Number of Circuits
-
Voltage - Supply
5V
Current - Supply
10mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
44-QCC
MT8976AP1 PDF Datasheet
MT8976AP1 Datasheet
Click and Download: MT8976AP1 Datasheet
MT8976AP1 Related Parts
MT8870DE1
Microchip Technology
IC TELECOM INTERFACE 18DIP
MT8870DE1-1
Microchip Technology
IC TELECOM INTERFACE 18DIP
MT8870DN1
Microchip Technology
IC TELECOM INTERFACE 20SSOP
MT8870DNR1
Microchip Technology
IC TELECOM INTERFACE 20SSOP
MT8870DS1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DS1-1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DSR1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DSR1-1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8880CE1
Microchip Technology
IC TELECOM INTERFACE 20DIP
MT8880CN1
Microchip Technology
IC TELECOM INTERFACE 24SSOP
MT8880CS1
Microchip Technology
IC TELECOM INTERFACE 20SOIC
MT8880CSR1
Microchip Technology
IC TELECOM INTERFACE 20SOIC
MT8976AP1 Compare Parts
MT8976AP1 vs MT8980DP1
MT8976AP1 vs MT8979AE1
MT8976AP1 vs MT8967ASR1
MT8976AP1 vs MT8967AS1
MT8976AP1 vs MT8966AS1
MT8976AP1 vs MT8963ASR1
MT8976AP1 vs MT8963AS1
MT8976AP1 vs MT8962ASR1
MT8976AP1 vs MT8962AS1
MT8976AP1 vs MT8952BS1
MT8976AP1 vs MT8952BP1
MT8976AP1 vs MT8952BE1
MT8976AP1 vs MT8920BS1
MT8976AP1 vs MT8920BE1
MT8976AP1 vs MT88L89ASR1
MT8976AP1 vs MT88L89AS1
MT8976AP1 vs MT88L89ANR1
MT8976AP1 vs MT88L89AN1
MT8976AP1 vs MT88L85ANR1
MT8976AP1 vs MT88L85AN1
MT8976AP1 vs MT88L70ASR1
MT8976AP1 vs MT88L70AS1
MT8976AP1 vs MT88L70ANR1
MT8976AP1 vs MT88L70AN1
MT8976AP1 vs MT88E46ASR1
MT8976AP1 vs MT88E46AS1
MT8976AP1 vs MT88E45BSR1
MT8976AP1 vs MT88E45BS1
MT8976AP1 vs MT88E45BNR1
MT8976AP1 vs MT88E45BN1
MT8976AP1 vs MT88E43BS1
MT8976AP1 vs MT88E39ASR1
MT8976AP1 vs MT88E39AS1
MT8976AP1 vs MT8889CSR1
MT8976AP1 vs MT8889CS1
MT8976AP1 vs MT8889CE1
MT8976AP1 vs MT8888CSR1
MT8976AP1 vs MT8888CS1
MT8976AP1 vs MT8888CN1
MT8976AP1 vs MT8888CE1
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.