☰
MT8985AP1
MT8985AP1
Obsolete
Description:  IC TELECOM INTERFACE 44PLCC
Manufacturer:  Microchip Technology
Datasheet:   MT8985AP1 Datasheet
History Price: Obsolete
In Stock: 49840
MT8985AP1 vs MT8920BE1
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Switch
Telecom Circuit
Interface
-
Parallel
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
10mA
10μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
44-LCC (J-Lead)
28-DIP (0.600", 15.24mm)
Supplier Device Package
44-PLCC (16.59x16.59)
28-PDIP