Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Maxim Integrated MX584KH
MX584KH
Active
PMIC - Voltage Reference
Description:
VOLTAGE REFERENCE
Manufacturer:
Maxim Integrated
Datasheet:
MX584KH Datasheet
History Price: $15.45000
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MX584KH vs MX581TH
Part No
MX584KH
MX581TH
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Programmable
Fixed
Voltage - Output (Min/Fixed)
2.5V, 5V, 7.5V, 10V
10V
Voltage - Output (Max)
-
-
Current - Output
10 mA
10 mA
Tolerance
?0%
?%
Temperature Coefficient
15ppm/ ℃
15ppm/ ℃
Noise - 0.1Hz to 10Hz
50μVp-p
50μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
4.5V ~ 40V
12.5V ~ 30V
Current - Supply
1mA
1mA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-205AD, TO-39-3 Metal Can
Supplier Device Package
TO-99-8
TO-39