☰
MX584KH
MX584KH
Active
Description:  VOLTAGE REFERENCE
Manufacturer:  Maxim Integrated
Datasheet:   MX584KH Datasheet
History Price: $15.45000
In Stock: 46400
MX584KH Specification
Specification
Part No
MX584KH
Category
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Series
Output Type
Programmable
Voltage - Output (Min/Fixed)
2.5V, 5V, 7.5V, 10V
Voltage - Output (Max)
-
Current - Output
10 mA
Tolerance
?0%
Temperature Coefficient
15ppm/ ℃
Noise - 0.1Hz to 10Hz
50μVp-p
Noise - 10Hz to 10kHz
-
Voltage - Input
4.5V ~ 40V
Current - Supply
1mA
Current - Cathode
-
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
MX584KH PDF Datasheet
MX584KH Related Parts
MX580JESA
MX580JESA
Maxim Integrated
MX580 +2.5V REFERENCE
MX580SH
MX580SH
Maxim Integrated
MX580 +2.5V REFERENCE
MX581TH
MX581TH
Maxim Integrated
MX581 10V REFERENCE
MX584JN
MX584JN
Maxim Integrated
VOLTAGE REFERENCE
MX584SQ
MX584SQ
Maxim Integrated
VOLTAGE REFERENCE
MX584TH
MX584TH
Maxim Integrated
IC VREF SERIES 0.3% TO99-8
MX584KH Compare Parts
  • MX584KH vs MX584JN
  • MX584KH vs MX581TH
  • MX584KH vs MX580SH
  • MX584KH vs MX580JESA
  • MX584KH vs MX584TH
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!