Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Maxim Integrated MX584TH
MX584TH
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.3% TO99-8
Manufacturer:
Maxim Integrated
Datasheet:
MX584TH Datasheet
History Price: Obsolete
In Stock: 32640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MX584TH vs MX584KH
Part No
MX584TH
MX584KH
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Reference Type
Series
Series
Output Type
Programmable
Programmable
Voltage - Output (Min/Fixed)
2.5V, 5V, 7.5V, 10V
2.5V, 5V, 7.5V, 10V
Voltage - Output (Max)
-
-
Current - Output
10 mA
10 mA
Tolerance
?.3%
?0%
Temperature Coefficient
15ppm/ ℃
15ppm/ ℃
Noise - 0.1Hz to 10Hz
50μVp-p
50μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
4.5V ~ 30V
4.5V ~ 40V
Current - Supply
1mA
1mA
Current - Cathode
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8