☰
MXL1007MH
MXL1007MH
Active
Description:  IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:  Maxim Integrated
Datasheet:   MXL1007MH Datasheet
History Price: $9.85000
In Stock: 46560
MXL1007MH vs MXL1007CS8
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.5V/μs
2.5V/μs
Gain Bandwidth Product
8 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
15 nA
Voltage - Input Offset
20 μV
20 μV
Current - Supply
-
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
44 V
44 V
Voltage - Supply Span (Max)
44 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-99-8
8-SOIC