☰
MXL1007CS8
MXL1007CS8
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MXL1007CS8 Datasheet
History Price: $1.34000
In Stock: 10320
MXL1007CS8 Specification
Specification
Part No
MXL1007CS8
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
2.5V/μs
Gain Bandwidth Product
8 MHz
-3db Bandwidth
-
Current - Input Bias
15 nA
Voltage - Input Offset
20 μV
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
44 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MXL1007CS8 PDF Datasheet
MXL1007CS8 Related Parts
MXL1001ACN8
MXL1001ACN8
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8DIP
MXL1001CN8
MXL1001CN8
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8DIP
MXL1001CN8+
MXL1001CN8+
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8DIP
MXL1001CS8
MXL1001CS8
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC
MXL1001CS8+
MXL1001CS8+
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC
MXL1007ACN8
MXL1007ACN8
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8DIP
MXL1007CN8
MXL1007CN8
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8DIP
MXL1007CS8+
MXL1007CS8+
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC
MXL1007MH
MXL1007MH
Maxim Integrated
IC OPAMP GP 1 CIRCUIT TO99-8
MXL1013CN8+
MXL1013CN8+
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8DIP
MXL1013DS8+
MXL1013DS8+
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8SOIC
MXL1013IN8+
MXL1013IN8+
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8DIP
MXL1007CS8 Compare Parts
  • MXL1007CS8 vs MXL1179IN
  • MXL1007CS8 vs MXL1179ACN
  • MXL1007CS8 vs MXL1178CN8
  • MXL1007CS8 vs MXL1178ACN8
  • MXL1007CS8 vs MXL1014IS+
  • MXL1007CS8 vs MXL1014IN+
  • MXL1007CS8 vs MXL1014IN
  • MXL1007CS8 vs MXL1014DS+
  • MXL1007CS8 vs MXL1014DS
  • MXL1007CS8 vs MXL1014DN
  • MXL1007CS8 vs MXL1014CN+
  • MXL1007CS8 vs MXL1014CN
  • MXL1007CS8 vs MXL1013MJ8
  • MXL1007CS8 vs MXL1013IS8+
  • MXL1007CS8 vs MXL1013IN8+
  • MXL1007CS8 vs MXL1013DS8+
  • MXL1007CS8 vs MXL1013CN8+
  • MXL1007CS8 vs MXL1007MH
  • MXL1007CS8 vs MXL1007CS8+
  • MXL1007CS8 vs MXL1007CN8
  • MXL1007CS8 vs MXL1007ACN8
  • MXL1007CS8 vs MXL1001CS8+
  • MXL1007CS8 vs MXL1001CS8
  • MXL1007CS8 vs MXL1001CN8+
  • MXL1007CS8 vs MXL1001CN8
  • MXL1007CS8 vs MXL1001ACN8
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet