☰
N79E352ALG
N79E352ALG
Not For New Designs
Description:  IC MCU 8BIT 8KB FLASH 48LQFP
Manufacturer:  Nuvoton Technology
Datasheet:   N79E352ALG Datasheet
History Price: $1.20750
In Stock: 9120
N79E352ALG vs N79E352RAFG
Series
N79
N79
Packaging
Tray
Tray
Status
Not For New Designs
Not For New Designs
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
24MHz
24MHz
Connectivity
EBI/EMI, I2C, UART/USART
EBI/EMI, I2C, UART/USART
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
38
36
Program Memory Size
8KB (8K x 8)
8KB (8K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
128 x 8
128 x 8
RAM Size
256 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 5.5V
2.4V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
44-BQFP
Supplier Device Package
-
-