Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Nuvoton Technology N79E352RAFG
N79E352RAFG
Not For New Designs
Embedded - Microcontrollers
Description:
IC MCU 8BIT 8KB FLASH 44QFP
Manufacturer:
Nuvoton Technology
Datasheet:
N79E352RAFG Datasheet
History Price: $1.42000
In Stock: 38480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
N79E352RAFG Specification
Specification
Part No
N79E352RAFG
Category
Embedded - Microcontrollers
Manufacturer
Nuvoton Technology
Series
N79
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
24MHz
Connectivity
EBI/EMI, I2C, UART/USART
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
36
Program Memory Size
8KB (8K x 8)
Program Memory Type
FLASH
EEPROM Size
128 x 8
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-BQFP
Supplier Device Package
-
N79E352RAFG PDF Datasheet
N79E352RAFG Datasheet
Click and Download: N79E352RAFG Datasheet
N79E352RAFG Related Parts
N79E342AKG
Nuvoton Technology
IC MCU 8BIT 2KB FLASH 16DIP
N79E342ASG
Nuvoton Technology
IC MCU 8BIT 2KB FLASH 16SOIC
N79E342RAKG
Nuvoton Technology
IC MCU 8BIT 2KB FLASH 16DIP
N79E342RASG
Nuvoton Technology
IC MCU 8BIT 2KB FLASH 16SOIC
N79E342RAXG
Nuvoton Technology
IC MCU LPC 2K FLASH
N79E352ADG
Nuvoton Technology
IC MCU 8BIT 8KB FLASH 40DIP
N79E352AFG
Nuvoton Technology
IC MCU 8BIT 8KB FLASH 44QFP
N79E352ALG
Nuvoton Technology
IC MCU 8BIT 8KB FLASH 48LQFP
N79E352APG
Nuvoton Technology
IC MCU 8BIT 8KB FLASH 44PLCC
N79E352RADG
Nuvoton Technology
IC MCU 8BIT 8KB FLASH 40DIP
N79E352RALG
Nuvoton Technology
IC MCU 8BIT 8KB FLASH 48LQFP
N79E352RAPG
Nuvoton Technology
IC MCU 8BIT 8KB FLASH 44PLCC
N79E352RAFG Compare Parts
N79E352RAFG vs N79E875ALG
N79E352RAFG vs N79E855AWG
N79E352RAFG vs N79E855ASG
N79E352RAFG vs N79E854AWG
N79E352RAFG vs N79E845AWG
N79E352RAFG vs N79E845ASG
N79E352RAFG vs N79E844AWG
N79E352RAFG vs N79E844ASG
N79E352RAFG vs N79E8432ASG
N79E352RAFG vs N79E825ASG
N79E352RAFG vs N79E825ARG
N79E352RAFG vs N79E825ADG
N79E352RAFG vs N79E824ASG
N79E352RAFG vs N79E824ARG
N79E352RAFG vs N79E824ADG
N79E352RAFG vs N79E823ASG
N79E352RAFG vs N79E823ARG
N79E352RAFG vs N79E823ADG
N79E352RAFG vs N79E822ASG
N79E352RAFG vs N79E822ARG
N79E352RAFG vs N79E822ADG
N79E352RAFG vs N79E715AT28
N79E352RAFG vs N79E715AT20
N79E352RAFG vs N79E715AS28
N79E352RAFG vs N79E715AS20
N79E352RAFG vs N79E715AS16
N79E352RAFG vs N79E352RAPG
N79E352RAFG vs N79E352RALG
N79E352RAFG vs N79E352RADG
N79E352RAFG vs N79E352APG
N79E352RAFG vs N79E352ALG
N79E352RAFG vs N79E352AFG
N79E352RAFG vs N79E352ADG
N79E352RAFG vs N79E342RAXG
N79E352RAFG vs N79E342RASG
N79E352RAFG vs N79E342RAKG
N79E352RAFG vs N79E342ASG
N79E352RAFG vs N79E342AKG
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great