Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ onsemi NBVSBA027LNHTAG
NBVSBA027LNHTAG
Obsolete
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC VCXO 148.5MHZ 6CLCC
Manufacturer:
onsemi
Datasheet:
NBVSBA027LNHTAG Datasheet
History Price: Obsolete
In Stock: 22640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NBVSBA027LNHTAG vs NBVSPA017LNHTAG
Part No
NBVSBA027LNHTAG
NBVSPA017LNHTAG
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
onsemi
onsemi
Series
PureEdge
PureEdge
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
VCXO
VCXO
Count
-
-
Frequency
148.5MHz
156.25MHz
Voltage - Supply
2.375V ~ 3.63V
2.97V ~ 3.63V
Current - Supply
90 mA
75 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
6-CLCC
6-CLCC
Supplier Device Package
6-CLCC (7x5)
6-CLCC (7x5)
Mounting Type
Surface Mount
Surface Mount