Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ onsemi NBVSPA017LNHTAG
NBVSPA017LNHTAG
Obsolete
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC VCXO 156.25MHZ 6CLCC
Manufacturer:
onsemi
Datasheet:
NBVSPA017LNHTAG Datasheet
History Price: Obsolete
In Stock: 3840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NBVSPA017LNHTAG Specification
Specification
Part No
NBVSPA017LNHTAG
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
onsemi
Series
PureEdge
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
VCXO
Count
-
Frequency
156.25MHz
Voltage - Supply
2.97V ~ 3.63V
Current - Supply
75 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
6-CLCC
Supplier Device Package
6-CLCC (7x5)
Mounting Type
Surface Mount
NBVSPA017LNHTAG PDF Datasheet
NBVSPA017LNHTAG Datasheet
Click and Download: NBVSPA017LNHTAG Datasheet
NBVSPA017LNHTAG Related Parts
NBVSBA011LN1TAG
onsemi
IC OSC VCXO 122.88MHZ 6CLCC
NBVSBA011LNHTAG
onsemi
IC OSC VCXO 122.88MHZ 6CLCC
NBVSBA015LN1TAG
onsemi
IC OSC VCXO 200MHZ 6CLCC
NBVSBA015LNHTAG
onsemi
IC OSC VCXO 200MHZ 6CLCC
NBVSBA017LN1TAG
onsemi
IC OSC VCXO 156.25MHZ 6CLCC
NBVSBA017LNHTAG
onsemi
IC OSC VCXO 156.25MHZ 6CLCC
NBVSBA018LN1TAG
onsemi
IC OSC VCXO 155.52MHZ 6CLCC
NBVSBA018LNHTAG
onsemi
IC OSC VCXO 155.52MHZ 6CLCC
NBVSBA024LN1TAG
onsemi
IC OSC VCXO 622.08MHZ 6CLCC
NBVSBA024LNHTAG
onsemi
IC OSC VCXO 622.08MHZ 6CLCC
NBVSBA026LN1TAG
onsemi
IC OSC VCXO 644.53MHZ 6CLCC
NBVSBA026LNHTAG
onsemi
IC OSC VCXO 644.53MHZ 6CLCC
NBVSPA017LNHTAG Compare Parts
NBVSPA017LNHTAG vs NBVSPA042LN1TAG
NBVSPA017LNHTAG vs NBVSPA027LNHTAG
NBVSPA017LNHTAG vs NBVSPA027LN1TAG
NBVSPA017LNHTAG vs NBVSPA024LNHTAG
NBVSPA017LNHTAG vs NBVSPA024LN1TAG
NBVSPA017LNHTAG vs NBVSPA019LNHTAG
NBVSPA017LNHTAG vs NBVSPA019LN1TAG
NBVSPA017LNHTAG vs NBVSPA018LNHTAG
NBVSPA017LNHTAG vs NBVSPA018LN1TAG
NBVSPA017LNHTAG vs NBVSPA017LN1TAG
NBVSPA017LNHTAG vs NBVSPA015LNHTAG
NBVSPA017LNHTAG vs NBVSPA015LN1TAG
NBVSPA017LNHTAG vs NBVSPA013LNHTAG
NBVSPA017LNHTAG vs NBVSPA013LN1TAG
NBVSPA017LNHTAG vs NBVSBA041LNHTAG
NBVSPA017LNHTAG vs NBVSBA041LN1TAG
NBVSPA017LNHTAG vs NBVSBA037LNHTAG
NBVSPA017LNHTAG vs NBVSBA037LN1TAG
NBVSPA017LNHTAG vs NBVSBA027LNHTAG
NBVSPA017LNHTAG vs NBVSBA027LN1TAG
NBVSPA017LNHTAG vs NBVSBA026LNHTAG
NBVSPA017LNHTAG vs NBVSBA026LN1TAG
NBVSPA017LNHTAG vs NBVSBA024LNHTAG
NBVSPA017LNHTAG vs NBVSBA024LN1TAG
NBVSPA017LNHTAG vs NBVSBA018LNHTAG
NBVSPA017LNHTAG vs NBVSBA018LN1TAG
NBVSPA017LNHTAG vs NBVSBA017LNHTAG
NBVSPA017LNHTAG vs NBVSBA017LN1TAG
NBVSPA017LNHTAG vs NBVSBA015LNHTAG
NBVSPA017LNHTAG vs NBVSBA015LN1TAG
NBVSPA017LNHTAG vs NBVSBA011LNHTAG
NBVSPA017LNHTAG vs NBVSBA011LN1TAG
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.