☰
NCP186AMN080TBG
NCP186AMN080TBG
Active
Description:  IC REG LINEAR 0.8V 1A 12DFN
Manufacturer:  onsemi
History Price: $0.78000
In Stock: 39440
NCP186AMN080TBG vs NCP565D2TR4
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
9V
Voltage - Output (Min/Fixed)
0.8V
0.9V
Voltage - Output (Max)
-
7.7V
Voltage Dropout (Max)
-
1.3V @ 1.5A
Current - Output
1A
1.5A
Current - Quiescent (Iq)
140 μA
3 mA
Current - Supply (Max)
-
-
PSRR
75dB (1kHz)
85dB ~ 75db (120Hz ~ 1kHz)
Control Features
Enable, Soft Start
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VDFN Exposed Pad
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
12-DFN (4x4)
D2PAK-5