☰
NCP565D2TR4
NCP565D2TR4
Obsolete
Description:  IC REG LIN POS ADJ 1.5A D2PAK-5
Manufacturer:  onsemi
Datasheet:   NCP565D2TR4 Datasheet
History Price: $0.31000
In Stock: 7760
NCP565D2TR4 Specification
Specification
Part No
NCP565D2TR4
Category
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
9V
Voltage - Output (Min/Fixed)
0.9V
Voltage - Output (Max)
7.7V
Voltage Dropout (Max)
1.3V @ 1.5A
Current - Output
1.5A
Current - Quiescent (Iq)
3 mA
Current - Supply (Max)
-
PSRR
85dB ~ 75db (120Hz ~ 1kHz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
D2PAK-5
NCP565D2TR4 PDF Datasheet
NCP565D2TR4 Related Parts
NCP103AMX090TCG
NCP103AMX090TCG
onsemi
IC REG LINEAR 0.9V 150MA 4UDFN
NCP103AMX100TCG
NCP103AMX100TCG
onsemi
IC REG LINEAR 1V 150MA 4UDFN
NCP103AMX105TCG
NCP103AMX105TCG
onsemi
IC REG LINEAR 1.05V 150MA 4UDFN
NCP103AMX110TCG
NCP103AMX110TCG
onsemi
IC REG LINEAR 1.1V 150MA 4UDFN
NCP103AMX120TCG
NCP103AMX120TCG
onsemi
IC REG LINEAR 1.2V 150MA 4UDFN
NCP103AMX125TCG
NCP103AMX125TCG
onsemi
IC REG LINEAR 1.25V 150MA 4UDFN
NCP103AMX130TCG
NCP103AMX130TCG
onsemi
IC REG LINEAR 1.3V 150MA 4UDFN
NCP103AMX150TCG
NCP103AMX150TCG
onsemi
IC REG LINEAR 1.5V 150MA 4UDFN
NCP103AMX160TCG
NCP103AMX160TCG
onsemi
IC REG LINEAR 1.6V 150MA 4UDFN
NCP103AMX180TCG
NCP103AMX180TCG
onsemi
IC REG LINEAR 1.8V 150MA 4UDFN
NCP103AMX185TCG
NCP103AMX185TCG
onsemi
IC REG LINEAR 1.85V 150MA 4UDFN
NCP103AMX210TCG
NCP103AMX210TCG
onsemi
IC REG LINEAR 2.1V 150MA 4UDFN
NCP565D2TR4 Compare Parts
  • NCP565D2TR4 vs NCP7912CTG
  • NCP565D2TR4 vs NCP7906CTG
  • NCP565D2TR4 vs NCP7905CTG
  • NCP565D2TR4 vs NCP7905ACTG
  • NCP565D2TR4 vs NCP78M12CTG
  • NCP565D2TR4 vs NCP78M09CTG
  • NCP565D2TR4 vs NCP78M06CTG
  • NCP565D2TR4 vs NCP78LC50NTRG
  • NCP565D2TR4 vs NCP78LC40NTRG
  • NCP565D2TR4 vs NCP78LC33NTRG
  • NCP565D2TR4 vs NCP78LC30NTRG
  • NCP565D2TR4 vs NCP78LC28NTRG
  • NCP565D2TR4 vs NCP78LC27NTRG
  • NCP565D2TR4 vs NCP78LC25NTRG
  • NCP565D2TR4 vs NCP786LSTADJT3G
  • NCP565D2TR4 vs NCP786AMNADJTBG
  • NCP565D2TR4 vs NCP785AH50T1G
  • NCP565D2TR4 vs NCP785AH33T1G
  • NCP565D2TR4 vs NCP785AH150T1G
  • NCP565D2TR4 vs NCP785AH120T1G
  • NCP565D2TR4 vs NCP7824CTG
  • NCP565D2TR4 vs NCP781BMNADJTAG
  • NCP565D2TR4 vs NCP781BMN150TAG
  • NCP565D2TR4 vs NCP781BMN050TAG
  • NCP565D2TR4 vs NCP781BMN033TAG
  • NCP565D2TR4 vs NCP7815TG
  • NCP565D2TR4 vs NCP7815CTG
  • NCP565D2TR4 vs NCP7812TG
  • NCP565D2TR4 vs NCP7812ETG
  • NCP565D2TR4 vs NCP7812CTG
  • NCP565D2TR4 vs NCP7812BTG
  • NCP565D2TR4 vs NCP7809CTG
  • NCP565D2TR4 vs NCP7808TG
  • NCP565D2TR4 vs NCP7806CTG
  • NCP565D2TR4 vs NCP7805TG
  • NCP565D2TR4 vs NCP7805TG
  • NCP565D2TR4 vs NCP7805ETG
  • NCP565D2TR4 vs NCP7805CTG
  • NCP565D2TR4 vs NCP7805ACTG
  • NCP565D2TR4 vs NCP752BSN33T1G
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store