NJM79L05UA
NJM79L05UA
Obsolete
Description:  IC REG LINEAR -5V 100MA SOT89-3
Manufacturer:  Nisshinbo Micro Devices
Datasheet:   NJM79L05UA Datasheet
History Price: Obsolete
In Stock: 48700
NJM79L05UA vs NJM79L15UA-TE2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Negative
Negative
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-30V
-35V
Voltage - Output (Min/Fixed)
-5V
-15V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
100mA
100mA
Current - Quiescent (Iq)
6 mA
6.5 mA
Current - Supply (Max)
-
-
PSRR
71dB (120Hz)
63dB (120Hz)
Control Features
-
-
Protection Features
Over Temperature, Short Circuit
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
TO-243AA
Supplier Device Package
SOT-89-3
SOT-89-3