Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Nisshinbo Micro Devices NJM79L05UA
NJM79L05UA
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR -5V 100MA SOT89-3
Manufacturer:
Nisshinbo Micro Devices
Datasheet:
NJM79L05UA Datasheet
History Price: Obsolete
In Stock: 48700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NJM79L05UA Specification
Specification
Part No
NJM79L05UA
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Nisshinbo Micro Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-30V
Voltage - Output (Min/Fixed)
-5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
100mA
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
71dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
SOT-89-3
NJM79L05UA PDF Datasheet
NJM79L05UA Datasheet
Click and Download: NJM79L05UA Datasheet
NJM79L05UA Related Parts
NJM11100F1-TE2
Nisshinbo Micro Devices
IC REG LIN POS ADJ 240MA SOT23-1
NJM12877F05-TE1
Nisshinbo Micro Devices
IC REG LINEAR 5V 200MA SOT23-5
NJM12877F15-TE1
Nisshinbo Micro Devices
IC REG LINEAR 1.5V 200MA SOT23-5
NJM12877F18-TE1
Nisshinbo Micro Devices
IC REG LINEAR 1.8V 200MA SOT23-5
NJM12877F25-TE1
Nisshinbo Micro Devices
IC REG LINEAR 2.5V 200MA SOT23-5
NJM12877F33-TE1
Nisshinbo Micro Devices
IC REG LINEAR 3.3V 200MA SOT23-5
NJM12888F05-TE1
Nisshinbo Micro Devices
IC REG LINEAR 5V 300MA SOT23-5
NJM12888F15-TE1
Nisshinbo Micro Devices
IC REG LINEAR 1.5V 300MA SOT23-5
NJM12888F18-TE1
Nisshinbo Micro Devices
IC REG LINEAR 1.8V 300MA SOT23-5
NJM12888F25-TE1
Nisshinbo Micro Devices
IC REG LINEAR 2.5V 300MA SOT23-5
NJM12888F33-TE1
Nisshinbo Micro Devices
IC REG LINEAR 3.3V 300MA SOT23-5
NJM2370R02-TE1
Nisshinbo Micro Devices
IC REG LINEAR 2V 150MA 8VSP
NJM79L05UA Compare Parts
NJM79L05UA vs NJM79M24FA
NJM79L05UA vs NJM79M18FA#
NJM79L05UA vs NJM79M18FA
NJM79L05UA vs NJM79M15FA
NJM79L05UA vs NJM79M12FA
NJM79L05UA vs NJM79M09FA
NJM79L05UA vs NJM79M08FA#
NJM79L05UA vs NJM79M08FA
NJM79L05UA vs NJM79M06FA
NJM79L05UA vs NJM79M05FA
NJM79L05UA vs NJM79L24UA-TE1
NJM79L05UA vs NJM79L24UA#
NJM79L05UA vs NJM79L24UA
NJM79L05UA vs NJM79L24L2A
NJM79L05UA vs NJM79L24A
NJM79L05UA vs NJM79L18UATE1
NJM79L05UA vs NJM79L18UA-TE1
NJM79L05UA vs NJM79L18UA
NJM79L05UA vs NJM79L18L2A
NJM79L05UA vs NJM79L18A
NJM79L05UA vs NJM79L15UA-TE2
NJM79L05UA vs NJM79L15UA-TE1
NJM79L05UA vs NJM79L15UA
NJM79L05UA vs NJM79L15SU3-TE1
NJM79L05UA vs NJM79L15L2A
NJM79L05UA vs NJM79L15A
NJM79L05UA vs NJM79L12UA-TE1
NJM79L05UA vs NJM79L12UA
NJM79L05UA vs NJM79L12SU3-TE1
NJM79L05UA vs NJM79L12L2A
NJM79L05UA vs NJM79L12A
NJM79L05UA vs NJM79L09UA-TE1
NJM79L05UA vs NJM79L09UA
NJM79L05UA vs NJM79L09SU3-TE1
NJM79L05UA vs NJM79L09L2A
NJM79L05UA vs NJM79L09A
NJM79L05UA vs NJM79L08UA-TE1
NJM79L05UA vs NJM79L08UA
NJM79L05UA vs NJM79L08SU3-TE1
NJM79L05UA vs NJM79L08L2A
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.