Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ NTE Electronics NTE1929
NTE1929
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR POS ADJ 3A TO220
Manufacturer:
NTE Electronics
Datasheet:
NTE1929 Datasheet
History Price: $2.73000
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NTE1929 vs NTE1908
Part No
NTE1929
NTE1908
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
NTE Electronics
NTE Electronics
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-
40V
Voltage - Output (Min/Fixed)
1.2V
24V
Voltage - Output (Max)
33V
-
Voltage Dropout (Max)
-
-
Current - Output
3A
100mA
Current - Quiescent (Iq)
10 mA
6.5 mA
Current - Supply (Max)
-
-
PSRR
65dB ~ 80dB (120Hz)
43dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-220
TO-92