☰
NTE1929
NTE1929
Active
Description:  IC REG LINEAR POS ADJ 3A TO220
Manufacturer:  NTE Electronics
Datasheet:   NTE1929 Datasheet
History Price: $2.73000
In Stock: 2400
NTE1929 Specification
Specification
Part No
NTE1929
Category
PMIC - Voltage Regulators - Linear
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
33V
Voltage Dropout (Max)
-
Current - Output
3A
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
65dB ~ 80dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
NTE1929 PDF Datasheet
NTE1929 Related Parts
NTE1900
NTE1900
NTE Electronics
IC REG LINEAR POS ADJ 100MA TO92
NTE1901
NTE1901
NTE Electronics
IC REG LIN NEG ADJ 100MA TO92
NTE1902
NTE1902
NTE Electronics
IC REG LINEAR 9V 100MA TO92
NTE1903
NTE1903
NTE Electronics
IC REG LINEAR -12V 100MA TO92
NTE1904
NTE1904
NTE Electronics
IC REG LINEAR 3.3V 1A TO220
NTE1905
NTE1905
NTE Electronics
IC REG LINEAR -15V 100MA TO92
NTE1906
NTE1906
NTE Electronics
IC REG LINEAR 18V 100MA TO92
NTE1907
NTE1907
NTE Electronics
IC REG LINEAR -18V 100MA TO92
NTE1908
NTE1908
NTE Electronics
IC REG LINEAR 24V 100MA TO92
NTE1909
NTE1909
NTE Electronics
IC REG LINEAR -24V 100MA TO92
NTE1910
NTE1910
NTE Electronics
IC REG LINEAR 9V 1A TO220
NTE1911
NTE1911
NTE Electronics
IC REG LIN NEG ADJ 1.5A TO3
NTE1929 Description
The NTE1929 is a versatile and reliable power transistor manufactured by NTE Electronics, designed for various applications in electronic circuits, particularly in audio amplification and switching. This device is part of NTE%27s extensive range of semiconductor products, which are known for their quality and performance. Below is a detailed overview of the NTE1929, including its specifications, features, and typical applications.

## Overview

The NTE1929 is a high-power NPN transistor that is commonly used in audio amplifier circuits, power switching applications, and other electronic devices requiring efficient power handling. Its robust design and high current capacity make it suitable for a wide range of applications.

## Key Specifications

1. Device Type:
- NPN Power Transistor

2. Maximum Collector-Emitter Voltage (V_CE):
- The NTE1929 has a maximum collector-emitter voltage rating of 60V. This allows it to handle a variety of voltage levels in different applications, making it suitable for both low and high-voltage circuits.

3. Maximum Collector Current (I_C):
- The transistor can handle a continuous collector current of up to 8A. This high current rating makes it ideal for applications that require significant power handling capabilities.

4. Power Dissipation (P_D):
- The maximum power dissipation for the NTE1929 is typically around 65W when mounted on an appropriate heat sink. This capability is crucial for maintaining performance and preventing thermal overload in high-power applications.

5. DC Current Gain (h_FE):
- The DC current gain (h_FE) of the NTE1929 is typically in the range of 20 to 100 at a collector current of 4A. This parameter indicates the transistor%27s ability to amplify current, which is essential for audio and signal amplification applications.

6. Transition Frequency (f_T):
- The transition frequency of the NTE1929 is approximately 3 MHz. This frequency indicates the speed at which the transistor can operate, making it suitable for audio frequencies and some RF applications.

7. Operating Temperature Range:
- The NTE1929 is rated for operation in a wide temperature range, typically from -55°C to +150°C. This broad range ensures reliable performance in various environmental conditions.

8. Package Type:
- The transistor is available in a TO-220 package, which provides good thermal performance and allows for easy mounting on heat sinks. This package type is commonly used for power transistors due to its ability to dissipate heat effectively.

9. Thermal Resistance:
- The thermal resistance from junction to case (RθJC) is low, allowing for efficient heat dissipation. This is crucial for maintaining performance and reliability in high-power applications.

## Applications

The NTE1929 is suitable for a variety of applications, including:
- Audio amplifier circuits
- Power switching applications
- Motor control circuits
- Linear and switching power supplies
- Signal amplification in various electronic devices

## Conclusion

In summary, the NTE1929 is a robust and efficient NPN power transistor that meets the demanding requirements of modern electronic applications. With its high current capacity, wide voltage range, and excellent thermal performance, it provides an effective solution for power amplification and switching tasks. Its versatility makes it suitable for a range of applications, from audio amplifiers to industrial control systems. The NTE1929 is a reliable choice for engineers and designers looking to enhance the performance and efficiency of their electronic circuits, ensuring that devices can operate effectively in a variety of environments.
NTE1929 Compare Parts
  • NTE1929 vs NTE972
  • NTE1929 vs NTE971
  • NTE1929 vs NTE970
  • NTE1929 vs NTE969
  • NTE1929 vs NTE968
  • NTE1929 vs NTE967
  • NTE1929 vs NTE966
  • NTE1929 vs NTE965
  • NTE1929 vs NTE964
  • NTE1929 vs NTE963
  • NTE1929 vs NTE962
  • NTE1929 vs NTE961
  • NTE1929 vs NTE960
  • NTE1929 vs NTE959
  • NTE1929 vs NTE958
  • NTE1929 vs NTE957
  • NTE1929 vs NTE956
  • NTE1929 vs NTE951
  • NTE1929 vs NTE950
  • NTE1929 vs NTE935
  • NTE1929 vs NTE933
  • NTE1929 vs NTE931
  • NTE1929 vs NTE923D
  • NTE1929 vs NTE7239
  • NTE1929 vs NTE309K
  • NTE1929 vs NTE1979
  • NTE1929 vs NTE1977
  • NTE1929 vs NTE1976
  • NTE1929 vs NTE1975
  • NTE1929 vs NTE1974
  • NTE1929 vs NTE1973
  • NTE1929 vs NTE1972
  • NTE1929 vs NTE1971
  • NTE1929 vs NTE1970
  • NTE1929 vs NTE1968
  • NTE1929 vs NTE1967
  • NTE1929 vs NTE1966
  • NTE1929 vs NTE1965
  • NTE1929 vs NTE1964
  • NTE1929 vs NTE1963
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)